The Redington Model 722 provides an AC Hour Meter with an operating range of 90-240 VAC (±10%) 50/60 Hz. in standard industry housings. A quartz time base insures accurate long-term time keeping while the totally sealed case protects against the environment and provides years of reliable service.
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Electromechanical Timers |
| Product Number | 70115354 |
| Product Name | Hour Meter, Flush-Round, 90-240VAC 50/60Hz, 6 figure, Hours & 1/10s |
| Operating Temperature | 104 to ? F (40 to ? C) |
| Instrument Type | Timer |
| Technology | Electromechanical |
| Functions | Time Meter / Indicator (Clocks) |
| Minimum Time Setting | 0.0 seconds |