Allied Electronics, Inc. Hour Meter, 2-Hole Rectangular, 90-240VAC 50/60Hz, 6 figure, Hours & 1/10s 70115352

Description
The Redington Model 722 provides an AC Hour Meter with an operating range of 90-240 VAC (±10%) 50/60 Hz. in standard industry housings. A quartz time base insures accurate long-term time keeping while the totally sealed case protects against the environment and provides years of reliable service. Hours and 1⁄10s; Hours — White on Black; Tenths — Black on White 6 Figure, 99999.9 Operating Temperature Range: –40°F to +185°F (–40°C to +85°C) NEMA 4X, 12 Compliant When Used with Optional Gasket Electrical Termination: 0.250" Spades Weight: 1.5 Oz. UL/cUL Recognized, CE Compliant
Description
The Redington Model 722 provides an AC Hour Meter with an operating range of 90-240 VAC (±10%) 50/60 Hz. in standard industry housings. A quartz time base insures accurate long-term time keeping while the totally sealed case protects against the environment and provides years of reliable service. Hours and 1⁄10s; Hours — White on Black; Tenths — Black on White 6 Figure, 99999.9 Operating Temperature Range: –40°F to +185°F (–40°C to +85°C) NEMA 4X, 12 Compliant When Used with Optional Gasket Electrical Termination: 0.250" Spades Weight: 1.5 Oz. UL/cUL Recognized, CE Compliant

Suppliers

Company
Product
Description
Supplier Links
Hour Meter, 2-Hole Rectangular, 90-240VAC 50/60Hz, 6 figure, Hours & 1/10s - 70115352 - Allied Electronics, Inc.
Fort Worth, TX, USA
Hour Meter, 2-Hole Rectangular, 90-240VAC 50/60Hz, 6 figure, Hours & 1/10s
70115352
Hour Meter, 2-Hole Rectangular, 90-240VAC 50/60Hz, 6 figure, Hours & 1/10s 70115352
The Redington Model 722 provides an AC Hour Meter with an operating range of 90-240 VAC (±10%) 50/60 Hz. in standard industry housings. A quartz time base insures accurate long-term time keeping while the totally sealed case protects against the environment and provides years of reliable service. Hours and 1⁄10s; Hours — White on Black; Tenths — Black on White 6 Figure, 99999.9 Operating Temperature Range: –40°F to +185°F (–40°C to +85°C) NEMA 4X, 12 Compliant When Used with Optional Gasket Electrical Termination: 0.250" Spades Weight: 1.5 Oz. UL/cUL Recognized, CE Compliant

The Redington Model 722 provides an AC Hour Meter with an operating range of 90-240 VAC (±10%) 50/60 Hz. in standard industry housings. A quartz time base insures accurate long-term time keeping while the totally sealed case protects against the environment and provides years of reliable service.

  • Hours and 1⁄10s; Hours — White on Black; Tenths — Black on White
  • 6 Figure, 99999.9
  • Operating Temperature Range: –40°F to +185°F (–40°C to +85°C)
  • NEMA 4X, 12 Compliant When Used with Optional Gasket
  • Electrical Termination: 0.250" Spades
  • Weight: 1.5 Oz.
  • UL/cUL Recognized, CE Compliant
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electromechanical Timers
Product Number 70115352
Product Name Hour Meter, 2-Hole Rectangular, 90-240VAC 50/60Hz, 6 figure, Hours & 1/10s
Instrument Type Timer
Technology Electromechanical
Functions Time Meter / Indicator (Clocks)
Minimum Time Setting 0.0 seconds
Maximum Time Setting 100000 hours
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic timer - VZOA-3-1/4 - Festo Corporation
Specs
Instrument Type Timer
Technology Electromechanical
Functions Controller
View Details
Type 85.03 - Miniature plug-in timer 10A - 850300240000 - Finder S.p.A. con unico socio
Specs
Instrument Type Timer
Technology Electromechanical
Number of Functions Multi
View Details
Time Switches - 101000 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electromechanical
Number of Input Channels 1
View Details
Electromechanical Time Switch - 7202 - NSI Industries LLC
Specs
Operating Temperature -40 to 165 F (-40 to 74 C)
Instrument Type Timer
Technology Electromechanical
View Details