Allied Electronics, Inc. Switch, PCB, Micro DIP, 16 NO OF POS, BLUE HOUSING COLOR 70103829

Description
3500 Series Micro DIP® Printed Circuit Board Switches Copper alloy base, gold over nickel plate contact material 250 VAC (RMS) dielectric voltage The 3500 Series Micro-DIP is a low profile, fully sealed rotary DIP switch designed for today’s automated soldering and cleaning processes. Featuring direct decimal to binary conversion, the 3500 Series Micro-DIP is a user friendly means of addressing PRO
Description
3500 Series Micro DIP® Printed Circuit Board Switches Copper alloy base, gold over nickel plate contact material 250 VAC (RMS) dielectric voltage The 3500 Series Micro-DIP is a low profile, fully sealed rotary DIP switch designed for today’s automated soldering and cleaning processes. Featuring direct decimal to binary conversion, the 3500 Series Micro-DIP is a user friendly means of addressing PRO

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Switch, PCB, Micro DIP, 16 NO OF POS, BLUE HOUSING COLOR
70103829
Switch, PCB, Micro DIP, 16 NO OF POS, BLUE HOUSING COLOR 70103829
3500 Series Micro DIP® Printed Circuit Board Switches Copper alloy base, gold over nickel plate contact material 250 VAC (RMS) dielectric voltage The 3500 Series Micro-DIP is a low profile, fully sealed rotary DIP switch designed for today’s automated soldering and cleaning processes. Featuring direct decimal to binary conversion, the 3500 Series Micro-DIP is a user friendly means of addressing PRO

3500 Series Micro DIP® Printed Circuit Board Switches

  • Copper alloy base, gold over nickel plate contact material
  • 250 VAC (RMS) dielectric voltage
    The 3500 Series Micro-DIP is a low profile, fully sealed rotary DIP switch designed for today’s automated soldering and cleaning processes. Featuring direct decimal to binary conversion, the 3500 Series Micro-DIP is a user friendly means of addressing PRO
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category DIP Switches
Product Number 70103829
Product Name Switch, PCB, Micro DIP, 16 NO OF POS, BLUE HOUSING COLOR
Number of Positions Available 16
Terminal Type Straight PC Pins
Max Current Rating 0.1000 amps
Max DC Voltage Rating 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

A6TN Slide DIP Switch - A6TN-8101 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 5.8 x 22.3 x 7.5 mm
Terminal Type Other Terminal Type
View Details
5 suppliers
Rotary Encoded DIP Switches - 321111 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 2
Pole and Throw Specifications Double Pole, Double Throw (DPDT); Other Type (Special Application)
View Details
DIP Switch - 1-1825059-3 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 4
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
6 suppliers
DIP Switches - 486-3-160-942TR-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details