Allied Electronics, Inc. Tape; Adhesive Laminated; 1 in.; Black on Clear 70102214

Description
TZ Series Industrial Adhesive Tapes Standard Tapes — TZ Standard TZ laminated tapes adhere to almost any flat, smooth surface, including stainless steel, glass, PVC, propylene and polyester-coated wood. These labels also withstand extreme temperatures well (from –30°C to 100°C), are virtually waterproof and meet food sanitation laws. Extra Strength Adhesive Tapes — TZS These laminated and non-laminated tapes feature a softer adhesive better “fill” characteristics — providing up to twice the adhesive strength of our standard laminated tapes — improving their bonding on rough, textured, uneven or powder-coated surfaces. Tamper Evident Tapes — TZSE These laminated tapes feature a special adhesive that leaves a checker board pattern if the label is removed. Flexible ID Tapes — TZFX The same laminated durability of TZ tapes, yet with reduced rigidity in the base film. These extremely flexible tapes can be securely applied to acute angles and tight curves and used for wrapping and flagging cables and wires. Tape Length: 26.2 feet (unless otherwise noted). TZ Machines: PT-200, 300, 310, 320, 330, 340, 350, 520, 530, 550, 580C, 1100, 1200, 1300, 1500PC, 1700, 1750, 1800, 1810, 1900, 2200, 2300, 2310, 2400, 2410, 2500PC, 9200DX, 9200PC, 9400 and ST-5, 1150, 1150DX. New industrial laminated tape.
Description
TZ Series Industrial Adhesive Tapes Standard Tapes — TZ Standard TZ laminated tapes adhere to almost any flat, smooth surface, including stainless steel, glass, PVC, propylene and polyester-coated wood. These labels also withstand extreme temperatures well (from –30°C to 100°C), are virtually waterproof and meet food sanitation laws. Extra Strength Adhesive Tapes — TZS These laminated and non-laminated tapes feature a softer adhesive better “fill” characteristics — providing up to twice the adhesive strength of our standard laminated tapes — improving their bonding on rough, textured, uneven or powder-coated surfaces. Tamper Evident Tapes — TZSE These laminated tapes feature a special adhesive that leaves a checker board pattern if the label is removed. Flexible ID Tapes — TZFX The same laminated durability of TZ tapes, yet with reduced rigidity in the base film. These extremely flexible tapes can be securely applied to acute angles and tight curves and used for wrapping and flagging cables and wires. Tape Length: 26.2 feet (unless otherwise noted). TZ Machines: PT-200, 300, 310, 320, 330, 340, 350, 520, 530, 550, 580C, 1100, 1200, 1300, 1500PC, 1700, 1750, 1800, 1810, 1900, 2200, 2300, 2310, 2400, 2410, 2500PC, 9200DX, 9200PC, 9400 and ST-5, 1150, 1150DX. New industrial laminated tape.

Suppliers

Company
Product
Description
Supplier Links
Tape; Adhesive Laminated; 1 in.; Black on Clear - 70102214 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tape; Adhesive Laminated; 1 in.; Black on Clear
70102214
Tape; Adhesive Laminated; 1 in.; Black on Clear 70102214
TZ Series Industrial Adhesive Tapes Standard Tapes — TZ Standard TZ laminated tapes adhere to almost any flat, smooth surface, including stainless steel, glass, PVC, propylene and polyester-coated wood. These labels also withstand extreme temperatures well (from –30°C to 100°C), are virtually waterproof and meet food sanitation laws. Extra Strength Adhesive Tapes — TZS These laminated and non-laminated tapes feature a softer adhesive better “fill” characteristics — providing up to twice the adhesive strength of our standard laminated tapes — improving their bonding on rough, textured, uneven or powder-coated surfaces. Tamper Evident Tapes — TZSE These laminated tapes feature a special adhesive that leaves a checker board pattern if the label is removed. Flexible ID Tapes — TZFX The same laminated durability of TZ tapes, yet with reduced rigidity in the base film. These extremely flexible tapes can be securely applied to acute angles and tight curves and used for wrapping and flagging cables and wires. Tape Length: 26.2 feet (unless otherwise noted). TZ Machines: PT-200, 300, 310, 320, 330, 340, 350, 520, 530, 550, 580C, 1100, 1200, 1300, 1500PC, 1700, 1750, 1800, 1810, 1900, 2200, 2300, 2310, 2400, 2410, 2500PC, 9200DX, 9200PC, 9400 and ST-5, 1150, 1150DX. New industrial laminated tape.

TZ Series Industrial Adhesive Tapes
Standard Tapes — TZ
Standard TZ laminated tapes adhere to almost any flat, smooth surface, including stainless steel, glass, PVC, propylene and polyester-coated wood. These labels also withstand extreme temperatures well (from –30°C to 100°C), are virtually waterproof and meet food sanitation laws.
Extra Strength Adhesive Tapes — TZS
These laminated and non-laminated tapes feature a softer adhesive better “fill” characteristics — providing up to twice the adhesive strength of our standard laminated tapes — improving their bonding on rough, textured, uneven or powder-coated surfaces.
Tamper Evident Tapes — TZSE
These laminated tapes feature a special adhesive that leaves a checker board pattern if the label is removed.
Flexible ID Tapes — TZFX
The same laminated durability of TZ tapes, yet with reduced rigidity in the base film. These extremely flexible tapes can be securely applied to acute angles and tight curves and used for wrapping and flagging cables and wires.
Tape Length: 26.2 feet (unless otherwise noted). TZ Machines: PT-200, 300, 310, 320, 330, 340, 350, 520, 530, 550, 580C, 1100, 1200, 1300, 1500PC, 1700, 1750, 1800, 1810, 1900, 2200, 2300, 2310, 2400, 2410, 2500PC, 9200DX, 9200PC, 9400 and ST-5, 1150, 1150DX.
New industrial laminated tape.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Adhesive Tapes
Product Number 70102214
Product Name Tape; Adhesive Laminated; 1 in.; Black on Clear
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

High Temperature, Fine Line Masking Tape - 4174 - Budnick Converting, Inc.
Specs
Type Masking Tape; Adhesive Tape; Industrial Tape
Backing Plastic / Polymer; Polyvinyl Chloride
Adhesive PVC - Polyvinylchloride
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details
Kwiky Dot™ Discs - KD00406 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details