Allied Electronics, Inc. Tape, Industrial; 3/4 in. (18 mm); Black on White Color 70102149

Description
1 in. (24 mm) Black on White Industrial Tape Standard Tapes — TZ Standard TZ laminated tapes adhere to almost any flat, smooth surface, including stainless steel, glass, PVC, propylene and polyester-coated wood. These labels also withstand extreme temperatures well (from –30°C to 100°C), are virtually waterproof and meet food sanitation laws. Extra Strength Adhesive Tapes — TZS These laminated and non-laminated tapes feature a softer adhesive better “fill” characteristics — providing up to twice the adhesive strength of our standard laminated tapes — improving their bonding on rough, textured, uneven or powder-coated surfaces. Tamper Evident Tapes — TZSE These laminated tapes feature a special adhesive that leaves a checker board pattern if the label is removed. Flexible ID Tapes — TZFX The same laminated durability of TZ tapes, yet with reduced rigidity in the base film. These extremely flexible tapes can be securely applied to acute angles and tight curves and used for wrapping and flagging cables and wires. Tape Length: 26.2 feet (unless otherwise noted). TZ Machines: PT-200, 300, 310, 320, 330, 340, 350, 520, 530, 550, 580C, 1100, 1200, 1300, 1500PC, 1700, 1750, 1800, 1810, 1900, 2200, 2300, 2310, 2400, 2410, 2500PC, 9200DX, 9200PC, 9400 and ST-5, 1150, 1150DX. For PT-330⁄350, 520⁄530⁄540⁄550⁄580C , 1400⁄1500PC⁄1600⁄165 0, 2200⁄2210,2300⁄2310, 2400⁄2410, 2500PC, 2600⁄2610, 3600, 9200DX⁄PC, 9400, 9500PC, 9600.
Description
1 in. (24 mm) Black on White Industrial Tape Standard Tapes — TZ Standard TZ laminated tapes adhere to almost any flat, smooth surface, including stainless steel, glass, PVC, propylene and polyester-coated wood. These labels also withstand extreme temperatures well (from –30°C to 100°C), are virtually waterproof and meet food sanitation laws. Extra Strength Adhesive Tapes — TZS These laminated and non-laminated tapes feature a softer adhesive better “fill” characteristics — providing up to twice the adhesive strength of our standard laminated tapes — improving their bonding on rough, textured, uneven or powder-coated surfaces. Tamper Evident Tapes — TZSE These laminated tapes feature a special adhesive that leaves a checker board pattern if the label is removed. Flexible ID Tapes — TZFX The same laminated durability of TZ tapes, yet with reduced rigidity in the base film. These extremely flexible tapes can be securely applied to acute angles and tight curves and used for wrapping and flagging cables and wires. Tape Length: 26.2 feet (unless otherwise noted). TZ Machines: PT-200, 300, 310, 320, 330, 340, 350, 520, 530, 550, 580C, 1100, 1200, 1300, 1500PC, 1700, 1750, 1800, 1810, 1900, 2200, 2300, 2310, 2400, 2410, 2500PC, 9200DX, 9200PC, 9400 and ST-5, 1150, 1150DX. For PT-330⁄350, 520⁄530⁄540⁄550⁄580C , 1400⁄1500PC⁄1600⁄165 0, 2200⁄2210,2300⁄2310, 2400⁄2410, 2500PC, 2600⁄2610, 3600, 9200DX⁄PC, 9400, 9500PC, 9600.

Suppliers

Company
Product
Description
Supplier Links
Tape, Industrial; 3/4 in. (18 mm); Black on White Color - 70102149 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tape, Industrial; 3/4 in. (18 mm); Black on White Color
70102149
Tape, Industrial; 3/4 in. (18 mm); Black on White Color 70102149
1 in. (24 mm) Black on White Industrial Tape Standard Tapes — TZ Standard TZ laminated tapes adhere to almost any flat, smooth surface, including stainless steel, glass, PVC, propylene and polyester-coated wood. These labels also withstand extreme temperatures well (from –30°C to 100°C), are virtually waterproof and meet food sanitation laws. Extra Strength Adhesive Tapes — TZS These laminated and non-laminated tapes feature a softer adhesive better “fill” characteristics — providing up to twice the adhesive strength of our standard laminated tapes — improving their bonding on rough, textured, uneven or powder-coated surfaces. Tamper Evident Tapes — TZSE These laminated tapes feature a special adhesive that leaves a checker board pattern if the label is removed. Flexible ID Tapes — TZFX The same laminated durability of TZ tapes, yet with reduced rigidity in the base film. These extremely flexible tapes can be securely applied to acute angles and tight curves and used for wrapping and flagging cables and wires. Tape Length: 26.2 feet (unless otherwise noted). TZ Machines: PT-200, 300, 310, 320, 330, 340, 350, 520, 530, 550, 580C, 1100, 1200, 1300, 1500PC, 1700, 1750, 1800, 1810, 1900, 2200, 2300, 2310, 2400, 2410, 2500PC, 9200DX, 9200PC, 9400 and ST-5, 1150, 1150DX. For PT-330⁄350, 520⁄530⁄540⁄550⁄580C , 1400⁄1500PC⁄1600⁄165 0, 2200⁄2210,2300⁄2310, 2400⁄2410, 2500PC, 2600⁄2610, 3600, 9200DX⁄PC, 9400, 9500PC, 9600.

1 in. (24 mm) Black on White Industrial Tape
Standard Tapes — TZ
Standard TZ laminated tapes adhere to almost any flat, smooth surface, including stainless steel, glass, PVC, propylene and polyester-coated wood. These labels also withstand extreme temperatures well (from –30°C to 100°C), are virtually waterproof and meet food sanitation laws.
Extra Strength Adhesive Tapes — TZS
These laminated and non-laminated tapes feature a softer adhesive better “fill” characteristics — providing up to twice the adhesive strength of our standard laminated tapes — improving their bonding on rough, textured, uneven or powder-coated surfaces.
Tamper Evident Tapes — TZSE
These laminated tapes feature a special adhesive that leaves a checker board pattern if the label is removed.
Flexible ID Tapes — TZFX
The same laminated durability of TZ tapes, yet with reduced rigidity in the base film. These extremely flexible tapes can be securely applied to acute angles and tight curves and used for wrapping and flagging cables and wires.
Tape Length: 26.2 feet (unless otherwise noted). TZ Machines: PT-200, 300, 310, 320, 330, 340, 350, 520, 530, 550, 580C, 1100, 1200, 1300, 1500PC, 1700, 1750, 1800, 1810, 1900, 2200, 2300, 2310, 2400, 2410, 2500PC, 9200DX, 9200PC, 9400 and ST-5, 1150, 1150DX.
For PT-330⁄350, 520⁄530⁄540⁄550⁄580C, 1400⁄1500PC⁄1600⁄1650, 2200⁄2210,2300⁄2310, 2400⁄2410, 2500PC, 2600⁄2610, 3600, 9200DX⁄PC, 9400, 9500PC, 9600.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Tapes
Product Number 70102149
Product Name Tape, Industrial; 3/4 in. (18 mm); Black on White Color
Color Black on White Color
Unlock Full Specs
to access all available technical data

Similar Products

ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Polyimide High Temperature Masking Tape - MCT-800-6 - MOCAP LLC
Specs
Features Removable / Reusable
Width 6 inches (152 mm)
Carrier / Backing Polyimide
View Details