Allied Electronics, Inc. Connector, PCB; Receptacle; 3 to 5; Plastic; CuZn35Pb2; 50 VAC 70088611

Description
PCB Connector, Plastic Housing Material, 50 VAC Voltage Rating IEC Approved Contact material CuZn35Pb2 3 pole female XLR receptacle, plastic housing, pin 1 connected direct to chassis and shell ground, horizontal PCB mount. Retention spring instead of latch.
Description
PCB Connector, Plastic Housing Material, 50 VAC Voltage Rating IEC Approved Contact material CuZn35Pb2 3 pole female XLR receptacle, plastic housing, pin 1 connected direct to chassis and shell ground, horizontal PCB mount. Retention spring instead of latch.

Suppliers

Company
Product
Description
Supplier Links
Connector, PCB; Receptacle; 3 to 5; Plastic; CuZn35Pb2; 50 VAC - 70088611 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, PCB; Receptacle; 3 to 5; Plastic; CuZn35Pb2; 50 VAC
70088611
Connector, PCB; Receptacle; 3 to 5; Plastic; CuZn35Pb2; 50 VAC 70088611
PCB Connector, Plastic Housing Material, 50 VAC Voltage Rating IEC Approved Contact material CuZn35Pb2 3 pole female XLR receptacle, plastic housing, pin 1 connected direct to chassis and shell ground, horizontal PCB mount. Retention spring instead of latch.

PCB Connector, Plastic Housing Material, 50 VAC Voltage Rating

  • IEC Approved
  • Contact material CuZn35Pb2
    3 pole female XLR receptacle, plastic housing, pin 1 connected direct to chassis and shell ground, horizontal PCB mount. Retention spring instead of latch.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70088611
Product Name Connector, PCB; Receptacle; 3 to 5; Plastic; CuZn35Pb2; 50 VAC
Connector Type Audio / Video
Geometry Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 2171-NECL-L12W5-C2-Q10-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line), Angled
Voltage Rating 63 volts
View Details
Mini receptacle - 888N-M3AE1-1F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details
SATA & Micro SATA - 2129115-3 - TE Connectivity
Specs
Connector Type Micro Connector and Nano Connector; Wire to Board Connector
Termination Through Hole - Solder, Surface Mount
Mounting Board Mount
View Details
5 suppliers