Allied Electronics, Inc. Jack, Phone; 3.5 to 8 mm; ZnAl4Cu1; Nickel; 3.110 to 3.189 in.; 0.748 in. 70088610

Description
Locking 1⁄4 in. Phone Jack Nickel-plated brass plugs. Accept 0.10"-0.28" diameter cable. Standard or right angle; right angle also available in “slim” version with solderless ground contact. Phone jack for mono or stereo plugs. Black metal housing and silver contacts.
Description
Locking 1⁄4 in. Phone Jack Nickel-plated brass plugs. Accept 0.10"-0.28" diameter cable. Standard or right angle; right angle also available in “slim” version with solderless ground contact. Phone jack for mono or stereo plugs. Black metal housing and silver contacts.

Suppliers

Company
Product
Description
Supplier Links
Jack, Phone; 3.5 to 8 mm; ZnAl4Cu1; Nickel; 3.110 to 3.189 in.; 0.748 in. - 70088610 - Allied Electronics, Inc.
Fort Worth, TX, USA
Jack, Phone; 3.5 to 8 mm; ZnAl4Cu1; Nickel; 3.110 to 3.189 in.; 0.748 in.
70088610
Jack, Phone; 3.5 to 8 mm; ZnAl4Cu1; Nickel; 3.110 to 3.189 in.; 0.748 in. 70088610
Locking 1⁄4 in. Phone Jack Nickel-plated brass plugs. Accept 0.10"-0.28" diameter cable. Standard or right angle; right angle also available in “slim” version with solderless ground contact. Phone jack for mono or stereo plugs. Black metal housing and silver contacts.

Locking 1⁄4 in. Phone Jack
Nickel-plated brass plugs. Accept 0.10"-0.28" diameter cable. Standard or right angle; right angle also available in “slim” version with solderless ground contact.
Phone jack for mono or stereo plugs. Black metal housing and silver contacts.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70088610
Product Name Jack, Phone; 3.5 to 8 mm; ZnAl4Cu1; Nickel; 3.110 to 3.189 in.; 0.748 in.
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Pogo Pin Connector magnetic -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Socket for Shrouded Banana Plug - 9396 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details