Allied Electronics, Inc. Jack, Phone; 3.5 to 8 mm; ZnAl4Cu1; Nickel; 1.417 in.; 0.945 in. 70088609

Description
Locking 1⁄4 in. Phone Jack Nickel-plated brass plugs. Accept 0.10"-0.28" diameter cable. Standard or right angle; right angle also available in “slim” version with solderless ground contact. Phone jack for mono or stereo plugs. Black metal housing and silver contacts.
Description
Locking 1⁄4 in. Phone Jack Nickel-plated brass plugs. Accept 0.10"-0.28" diameter cable. Standard or right angle; right angle also available in “slim” version with solderless ground contact. Phone jack for mono or stereo plugs. Black metal housing and silver contacts.

Suppliers

Company
Product
Description
Supplier Links
Jack, Phone; 3.5 to 8 mm; ZnAl4Cu1; Nickel; 1.417 in.; 0.945 in. - 70088609 - Allied Electronics, Inc.
Fort Worth, TX, USA
Jack, Phone; 3.5 to 8 mm; ZnAl4Cu1; Nickel; 1.417 in.; 0.945 in.
70088609
Jack, Phone; 3.5 to 8 mm; ZnAl4Cu1; Nickel; 1.417 in.; 0.945 in. 70088609
Locking 1⁄4 in. Phone Jack Nickel-plated brass plugs. Accept 0.10"-0.28" diameter cable. Standard or right angle; right angle also available in “slim” version with solderless ground contact. Phone jack for mono or stereo plugs. Black metal housing and silver contacts.

Locking 1⁄4 in. Phone Jack
Nickel-plated brass plugs. Accept 0.10"-0.28" diameter cable. Standard or right angle; right angle also available in “slim” version with solderless ground contact.
Phone jack for mono or stereo plugs. Black metal housing and silver contacts.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70088609
Product Name Jack, Phone; 3.5 to 8 mm; ZnAl4Cu1; Nickel; 1.417 in.; 0.945 in.
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male To SMA Female Adapter - ET-BMS-SFS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
Coaxial Adapters - 2625A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details
Plug socket - NTSD-WD-9 - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Voltage Rating 250 volts
View Details
2 suppliers