Allied Electronics, Inc. Phono Plug; Plug; Brass CuZn39Pb3; 3 to5.5 mm; Red and Black; IEC Approved 70088602

Description
Phono Plug, 3 to 5.5 mm Outer Cable Diameter Dielectric strength 1500 VDC Features Easy Assembly and Soldering (Large Soldering Area, Rapid-Flow Plating) High-Grade Plastic Insulator with High Creep Resistance All Metal Design, Machined Brass, Black-Coated Shell Spring Loaded Ground Contact: Retractable Element with Separate Wedge Contacts Which Keep the Shell in the Front Position When Engaged
Description
Phono Plug, 3 to 5.5 mm Outer Cable Diameter Dielectric strength 1500 VDC Features Easy Assembly and Soldering (Large Soldering Area, Rapid-Flow Plating) High-Grade Plastic Insulator with High Creep Resistance All Metal Design, Machined Brass, Black-Coated Shell Spring Loaded Ground Contact: Retractable Element with Separate Wedge Contacts Which Keep the Shell in the Front Position When Engaged

Suppliers

Company
Product
Description
Supplier Links
Phono Plug; Plug; Brass CuZn39Pb3; 3 to5.5 mm; Red and Black; IEC Approved - 70088602 - Allied Electronics, Inc.
Fort Worth, TX, USA
Phono Plug; Plug; Brass CuZn39Pb3; 3 to5.5 mm; Red and Black; IEC Approved
70088602
Phono Plug; Plug; Brass CuZn39Pb3; 3 to5.5 mm; Red and Black; IEC Approved 70088602
Phono Plug, 3 to 5.5 mm Outer Cable Diameter Dielectric strength 1500 VDC Features Easy Assembly and Soldering (Large Soldering Area, Rapid-Flow Plating) High-Grade Plastic Insulator with High Creep Resistance All Metal Design, Machined Brass, Black-Coated Shell Spring Loaded Ground Contact: Retractable Element with Separate Wedge Contacts Which Keep the Shell in the Front Position When Engaged

Phono Plug, 3 to 5.5 mm Outer Cable Diameter

  • Dielectric strength 1500 VDC
    Features
  • Easy Assembly and Soldering (Large Soldering Area, Rapid-Flow Plating)
  • High-Grade Plastic Insulator with High Creep Resistance
  • All Metal Design, Machined Brass, Black-Coated Shell
  • Spring Loaded Ground Contact: Retractable Element with Separate Wedge Contacts Which Keep the Shell in the Front Position When Engaged
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70088602
Product Name Phono Plug; Plug; Brass CuZn39Pb3; 3 to5.5 mm; Red and Black; IEC Approved
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Type-N Coaxial Connector, Air-side, 500 Volts, 3 Amps - A0675-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 500 volts
Current Rating 3.0 amps
View Details
Video Display Connectors Series - Mini Display Port Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
BNC T-Adapter: Female, Female, Female - 9237 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details