Allied Electronics, Inc. Power Connector; Flat Tab; 0.929 in.; 1.465 in.; 20 A (RMS); 250 VAC; 4000 VDC 70088601

Description
Air Tight Chassis Connector, Flat Tab Terminal Type, 250 VAC Voltage Rating Contacts for line, neutral, and premating safety grounds and are designed to prevent damage from arcing when disconnected while under load. Rated at 20 A/250 VAC. Different keying avoids intermating errors. POWERCON IS NOT DESIGNED TO BE A “MAINS” CONNECTOR. Air tight chassis connector, B-type for power-out, flat tab terminals.
Description
Air Tight Chassis Connector, Flat Tab Terminal Type, 250 VAC Voltage Rating Contacts for line, neutral, and premating safety grounds and are designed to prevent damage from arcing when disconnected while under load. Rated at 20 A/250 VAC. Different keying avoids intermating errors. POWERCON IS NOT DESIGNED TO BE A “MAINS” CONNECTOR. Air tight chassis connector, B-type for power-out, flat tab terminals.

Suppliers

Company
Product
Description
Supplier Links
Power Connector; Flat Tab; 0.929 in.; 1.465 in.; 20 A (RMS); 250 VAC; 4000 VDC - 70088601 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Connector; Flat Tab; 0.929 in.; 1.465 in.; 20 A (RMS); 250 VAC; 4000 VDC
70088601
Power Connector; Flat Tab; 0.929 in.; 1.465 in.; 20 A (RMS); 250 VAC; 4000 VDC 70088601
Air Tight Chassis Connector, Flat Tab Terminal Type, 250 VAC Voltage Rating Contacts for line, neutral, and premating safety grounds and are designed to prevent damage from arcing when disconnected while under load. Rated at 20 A/250 VAC. Different keying avoids intermating errors. POWERCON IS NOT DESIGNED TO BE A “MAINS” CONNECTOR. Air tight chassis connector, B-type for power-out, flat tab terminals.

Air Tight Chassis Connector, Flat Tab Terminal Type, 250 VAC Voltage Rating
Contacts for line, neutral, and premating safety grounds and are designed to prevent damage from arcing when disconnected while under load. Rated at 20 A/250 VAC. Different keying avoids intermating errors. POWERCON IS NOT DESIGNED TO BE A “MAINS” CONNECTOR.
Air tight chassis connector, B-type for power-out, flat tab terminals.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70088601
Product Name Power Connector; Flat Tab; 0.929 in.; 1.465 in.; 20 A (RMS); 250 VAC; 4000 VDC
Termination Tab
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Power Edge Card Straddle Mount Type Connector - 83808-D2A1N11 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
X100W Mini-Hook to Lead Only, 24 AWG Teflon Test Lead - SALE-313W - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Contact Size (AWG) 24 AWG
View Details