Allied Electronics, Inc. Power Connector; Flat Tab; 0.929 in.; 1.465 in.; 20 A (RMS); 250 VAC; 4000 VDC 70088600

Description
Air Tight Chassis Connector, Flat Tab Terminal Type, 250 VAC Voltage Rating Contacts for line, neutral, and premating safety grounds and are designed to prevent damage from arcing when disconnected while under load. Rated at 20 A/250 VAC. Different keying avoids intermating errors. POWERCON IS NOT DESIGNED TO BE A “MAINS” CONNECTOR. Air tight chassis connector, A-type for power-in, flat tab terminals.
Description
Air Tight Chassis Connector, Flat Tab Terminal Type, 250 VAC Voltage Rating Contacts for line, neutral, and premating safety grounds and are designed to prevent damage from arcing when disconnected while under load. Rated at 20 A/250 VAC. Different keying avoids intermating errors. POWERCON IS NOT DESIGNED TO BE A “MAINS” CONNECTOR. Air tight chassis connector, A-type for power-in, flat tab terminals.

Suppliers

Company
Product
Description
Supplier Links
Power Connector; Flat Tab; 0.929 in.; 1.465 in.; 20 A (RMS); 250 VAC; 4000 VDC - 70088600 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Connector; Flat Tab; 0.929 in.; 1.465 in.; 20 A (RMS); 250 VAC; 4000 VDC
70088600
Power Connector; Flat Tab; 0.929 in.; 1.465 in.; 20 A (RMS); 250 VAC; 4000 VDC 70088600
Air Tight Chassis Connector, Flat Tab Terminal Type, 250 VAC Voltage Rating Contacts for line, neutral, and premating safety grounds and are designed to prevent damage from arcing when disconnected while under load. Rated at 20 A/250 VAC. Different keying avoids intermating errors. POWERCON IS NOT DESIGNED TO BE A “MAINS” CONNECTOR. Air tight chassis connector, A-type for power-in, flat tab terminals.

Air Tight Chassis Connector, Flat Tab Terminal Type, 250 VAC Voltage Rating
Contacts for line, neutral, and premating safety grounds and are designed to prevent damage from arcing when disconnected while under load. Rated at 20 A/250 VAC. Different keying avoids intermating errors. POWERCON IS NOT DESIGNED TO BE A “MAINS” CONNECTOR.
Air tight chassis connector, A-type for power-in, flat tab terminals.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70088600
Product Name Power Connector; Flat Tab; 0.929 in.; 1.465 in.; 20 A (RMS); 250 VAC; 4000 VDC
Termination Tab
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 1124-BRE.TT.200.CAZ-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
PCB Connectors - NCN-FL4G-S-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Cable socket - NEFU-X22F-M12G4 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 26 volts
View Details