Allied Electronics, Inc. Power Connector; Screw; 1.016 in.; 2.717 in. to 2.874 in.; 20 A (RMS); 250 VAC 70088599

Description
Cable Connector, Screw Terminal Type, 250 VAC Voltage Rating Contacts for line, neutral, and premating safety grounds and are designed to prevent damage from arcing when disconnected while under load. Rated at 20 A/250 VAC. Different keying avoids intermating errors. POWERCON IS NOT DESIGNED TO BE A “MAINS” CONNECTOR. Cable connector, quick lock with securing lever, B-type for power-out, screw terminals.
Description
Cable Connector, Screw Terminal Type, 250 VAC Voltage Rating Contacts for line, neutral, and premating safety grounds and are designed to prevent damage from arcing when disconnected while under load. Rated at 20 A/250 VAC. Different keying avoids intermating errors. POWERCON IS NOT DESIGNED TO BE A “MAINS” CONNECTOR. Cable connector, quick lock with securing lever, B-type for power-out, screw terminals.

Suppliers

Company
Product
Description
Supplier Links
Power Connector; Screw; 1.016 in.; 2.717 in. to 2.874 in.; 20 A (RMS); 250 VAC - 70088599 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Connector; Screw; 1.016 in.; 2.717 in. to 2.874 in.; 20 A (RMS); 250 VAC
70088599
Power Connector; Screw; 1.016 in.; 2.717 in. to 2.874 in.; 20 A (RMS); 250 VAC 70088599
Cable Connector, Screw Terminal Type, 250 VAC Voltage Rating Contacts for line, neutral, and premating safety grounds and are designed to prevent damage from arcing when disconnected while under load. Rated at 20 A/250 VAC. Different keying avoids intermating errors. POWERCON IS NOT DESIGNED TO BE A “MAINS” CONNECTOR. Cable connector, quick lock with securing lever, B-type for power-out, screw terminals.

Cable Connector, Screw Terminal Type, 250 VAC Voltage Rating
Contacts for line, neutral, and premating safety grounds and are designed to prevent damage from arcing when disconnected while under load. Rated at 20 A/250 VAC. Different keying avoids intermating errors. POWERCON IS NOT DESIGNED TO BE A “MAINS” CONNECTOR.
Cable connector, quick lock with securing lever, B-type for power-out, screw terminals.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70088599
Product Name Power Connector; Screw; 1.016 in.; 2.717 in. to 2.874 in.; 20 A (RMS); 250 VAC
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products