Allied Electronics, Inc. Plug, Phone; 4 to 9 mm; Brass; Ni/Au; 2.913 in.; 0.492 in. 70088578

Description
2-Pole Phone Plug, 4 mm to 9 mm Cable Outer Diameter, Brass Body Material Insulation material is thermoplastic Operating temperature is -25 °C to +70 °C Plastic handle with flexible strain relief Features AWG: 14 AWG — 224L; 18 AWG — 201, 202, 203, 204, 224, 228 500 Vrms
Description
2-Pole Phone Plug, 4 mm to 9 mm Cable Outer Diameter, Brass Body Material Insulation material is thermoplastic Operating temperature is -25 °C to +70 °C Plastic handle with flexible strain relief Features AWG: 14 AWG — 224L; 18 AWG — 201, 202, 203, 204, 224, 228 500 Vrms

Suppliers

Company
Product
Description
Supplier Links
Plug, Phone; 4 to 9 mm; Brass; Ni/Au; 2.913 in.; 0.492 in. - 70088578 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug, Phone; 4 to 9 mm; Brass; Ni/Au; 2.913 in.; 0.492 in.
70088578
Plug, Phone; 4 to 9 mm; Brass; Ni/Au; 2.913 in.; 0.492 in. 70088578
2-Pole Phone Plug, 4 mm to 9 mm Cable Outer Diameter, Brass Body Material Insulation material is thermoplastic Operating temperature is -25 °C to +70 °C Plastic handle with flexible strain relief Features AWG: 14 AWG — 224L; 18 AWG — 201, 202, 203, 204, 224, 228 500 Vrms

2-Pole Phone Plug, 4 mm to 9 mm Cable Outer Diameter, Brass Body Material

  • Insulation material is thermoplastic
  • Operating temperature is -25 °C to +70 °C
  • Plastic handle with flexible strain relief
    Features
  • AWG: 14 AWG — 224L; 18 AWG — 201, 202, 203, 204, 224, 228
  • 500 Vrms
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70088578
Product Name Plug, Phone; 4 to 9 mm; Brass; Ni/Au; 2.913 in.; 0.492 in.
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11310-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
ZS2000-5911 | Sensor-Connector, M23, straight with coupling nut -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Video Display Connectors Series - RCA Jacks - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details