Allied Electronics, Inc. Connector; ZnAI4Cu1, Black Cr; 0.315 in.; gt 1000 (Mating Cycles); PA 6 15% GR 70088565

Description
0.315 in. Dia. PA 6 Boot Type RJ 45 Carrier Cable Connectors EtherCon®, a range of ruggedized RJ45 data connectors, was developed to provide solutions for data transfer in harsh and demanding applications. EtherCon® offers both male cable end carriers and assembled female receptacles. The male cable end offers a die-cast metal shell as a carrier for pre-assembled RJ45 cables. Female chassis connectors are available based on the current NEUTRIK® “A&B” or “D” series of XLR receptacles with secure latching system — a feature not found on other RJ45 receptacles. RJ45 cable carrier consisting of black chromium shell, fixing disk, chuck, bush and boot. Packed with two cable protection elements for cable diameter either up to 5 mm or up to 8 mm. For preassembled RJ45 plugs. Standard bushing color is black, 9 different coding colors available.
Description
0.315 in. Dia. PA 6 Boot Type RJ 45 Carrier Cable Connectors EtherCon®, a range of ruggedized RJ45 data connectors, was developed to provide solutions for data transfer in harsh and demanding applications. EtherCon® offers both male cable end carriers and assembled female receptacles. The male cable end offers a die-cast metal shell as a carrier for pre-assembled RJ45 cables. Female chassis connectors are available based on the current NEUTRIK® “A&B” or “D” series of XLR receptacles with secure latching system — a feature not found on other RJ45 receptacles. RJ45 cable carrier consisting of black chromium shell, fixing disk, chuck, bush and boot. Packed with two cable protection elements for cable diameter either up to 5 mm or up to 8 mm. For preassembled RJ45 plugs. Standard bushing color is black, 9 different coding colors available.

Suppliers

Company
Product
Description
Supplier Links
Connector; ZnAI4Cu1, Black Cr; 0.315 in.; gt 1000 (Mating Cycles); PA 6 15% GR - 70088565 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; ZnAI4Cu1, Black Cr; 0.315 in.; gt 1000 (Mating Cycles); PA 6 15% GR
70088565
Connector; ZnAI4Cu1, Black Cr; 0.315 in.; gt 1000 (Mating Cycles); PA 6 15% GR 70088565
0.315 in. Dia. PA 6 Boot Type RJ 45 Carrier Cable Connectors EtherCon®, a range of ruggedized RJ45 data connectors, was developed to provide solutions for data transfer in harsh and demanding applications. EtherCon® offers both male cable end carriers and assembled female receptacles. The male cable end offers a die-cast metal shell as a carrier for pre-assembled RJ45 cables. Female chassis connectors are available based on the current NEUTRIK® “A&B” or “D” series of XLR receptacles with secure latching system — a feature not found on other RJ45 receptacles. RJ45 cable carrier consisting of black chromium shell, fixing disk, chuck, bush and boot. Packed with two cable protection elements for cable diameter either up to 5 mm or up to 8 mm. For preassembled RJ45 plugs. Standard bushing color is black, 9 different coding colors available.

0.315 in. Dia. PA 6 Boot Type RJ 45 Carrier Cable Connectors
EtherCon®, a range of ruggedized RJ45 data connectors, was developed to provide solutions for data transfer in harsh and demanding applications. EtherCon® offers both male cable end carriers and assembled female receptacles. The male cable end offers a die-cast metal shell as a carrier for pre-assembled RJ45 cables. Female chassis connectors are available based on the current NEUTRIK® “A&B” or “D” series of XLR receptacles with secure latching system — a feature not found on other RJ45 receptacles.
RJ45 cable carrier consisting of black chromium shell, fixing disk, chuck, bush and boot. Packed with two cable protection elements for cable diameter either up to 5 mm or up to 8 mm. For preassembled RJ45 plugs. Standard bushing color is black, 9 different coding colors available.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70088565
Product Name Connector; ZnAI4Cu1, Black Cr; 0.315 in.; gt 1000 (Mating Cycles); PA 6 15% GR
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - BRA.0B.200.PCSG-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
Coaxial Adapters - NAL2L2 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Blade Type Power Connector Assemblies - 2243-1300G2-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
3 suppliers
Connector/Terminal/Pin - 160245403 - Radwell International
Specs
Gender Male / Plug
Geometry Straight
View Details