Allied Electronics, Inc. XLR Receptacle; Male; Black Metal; Gold; 1.024 in. 70088559

Description
3 Pole, 1.024 in. Length, Black Metal Housing and Gold Contacts, Male XLR Receptacles Available in three shell/contact versions — standard nickel/silver, black/silver (-BAG) or black/gold (-B). Horizontal PC versions available in 3-, 4- and 5-pins. “MD-L-1” and “FD-L-1” available in 4-, 5-, 6- and 7-pins with Switchcraft® 6-pin equivalents in both male and female. Cups for wire soldering.
Description
3 Pole, 1.024 in. Length, Black Metal Housing and Gold Contacts, Male XLR Receptacles Available in three shell/contact versions — standard nickel/silver, black/silver (-BAG) or black/gold (-B). Horizontal PC versions available in 3-, 4- and 5-pins. “MD-L-1” and “FD-L-1” available in 4-, 5-, 6- and 7-pins with Switchcraft® 6-pin equivalents in both male and female. Cups for wire soldering.

Suppliers

Company
Product
Description
Supplier Links
XLR Receptacle; Male; Black Metal; Gold; 1.024 in. - 70088559 - Allied Electronics, Inc.
Fort Worth, TX, USA
XLR Receptacle; Male; Black Metal; Gold; 1.024 in.
70088559
XLR Receptacle; Male; Black Metal; Gold; 1.024 in. 70088559
3 Pole, 1.024 in. Length, Black Metal Housing and Gold Contacts, Male XLR Receptacles Available in three shell/contact versions — standard nickel/silver, black/silver (-BAG) or black/gold (-B). Horizontal PC versions available in 3-, 4- and 5-pins. “MD-L-1” and “FD-L-1” available in 4-, 5-, 6- and 7-pins with Switchcraft® 6-pin equivalents in both male and female. Cups for wire soldering.

3 Pole, 1.024 in. Length, Black Metal Housing and Gold Contacts, Male XLR Receptacles
Available in three shell/contact versions — standard nickel/silver, black/silver (-BAG) or black/gold (-B). Horizontal PC versions available in 3-, 4- and 5-pins. “MD-L-1” and “FD-L-1” available in 4-, 5-, 6- and 7-pins with Switchcraft® 6-pin equivalents in both male and female.
Cups for wire soldering.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70088559
Product Name XLR Receptacle; Male; Black Metal; Gold; 1.024 in.
Connector Type Audio / Video
Geometry Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Standard Telephone Jack - 857 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Female / Jack
Current Rating 10.0 amps
View Details