Allied Electronics, Inc. XLR Receptacle; Female; Black Metal; Gold; 1.063 in. 70088556

Description
3 Pole, 1.063 in. Length, Black Metal Housing and Gold Contacts, Female XLR Receptacles Solder contacts. Zinc diecast housing. Compatible with Cannon and Switchcraft® equivalents. Also available in 6-pin. 7-pin available in FP-1 only. Available in three shell/contact versions — standard nickel/silver, black/silver (-BAG) or black/gold (-B). Compatible with NC3FP, Switchcraft® D3F, ITT Cannon XLR-3-31.
Description
3 Pole, 1.063 in. Length, Black Metal Housing and Gold Contacts, Female XLR Receptacles Solder contacts. Zinc diecast housing. Compatible with Cannon and Switchcraft® equivalents. Also available in 6-pin. 7-pin available in FP-1 only. Available in three shell/contact versions — standard nickel/silver, black/silver (-BAG) or black/gold (-B). Compatible with NC3FP, Switchcraft® D3F, ITT Cannon XLR-3-31.

Suppliers

Company
Product
Description
Supplier Links
XLR Receptacle; Female; Black Metal; Gold; 1.063 in. - 70088556 - Allied Electronics, Inc.
Fort Worth, TX, USA
XLR Receptacle; Female; Black Metal; Gold; 1.063 in.
70088556
XLR Receptacle; Female; Black Metal; Gold; 1.063 in. 70088556
3 Pole, 1.063 in. Length, Black Metal Housing and Gold Contacts, Female XLR Receptacles Solder contacts. Zinc diecast housing. Compatible with Cannon and Switchcraft® equivalents. Also available in 6-pin. 7-pin available in FP-1 only. Available in three shell/contact versions — standard nickel/silver, black/silver (-BAG) or black/gold (-B). Compatible with NC3FP, Switchcraft® D3F, ITT Cannon XLR-3-31.

3 Pole, 1.063 in. Length, Black Metal Housing and Gold Contacts, Female XLR Receptacles
Solder contacts. Zinc diecast housing. Compatible with Cannon and Switchcraft® equivalents. Also available in 6-pin. 7-pin available in FP-1 only. Available in three shell/contact versions — standard nickel/silver, black/silver (-BAG) or black/gold (-B).
Compatible with NC3FP, Switchcraft® D3F, ITT Cannon XLR-3-31.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70088556
Product Name XLR Receptacle; Female; Black Metal; Gold; 1.063 in.
Connector Type Audio / Video
Geometry Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-102-854-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details