Allied Electronics, Inc. Connector; UL 94-HB Flammability, Housing; 2; 40 A; 250 VAC; 3 Milliohms; gt 2 70088552

Description
2 Pole Cable Connector, 30 Arms Current Rating, 250 VAC Voltage Rating The Neutrik Speakon\'ae line of lockable loudspeaker/amplifie r connectors now features 3 series — standard Speakon, Speakon SPX and Speakon STX. The SPX series features 4 pole cable ends that are cost effective and available straight or in right angle configurations. The STX series is metal for added durability and features gaskets for help to seal out moisture, The STX series is available in both male and female cable ends and receptacles. Cable connector with quick lock.
Description
2 Pole Cable Connector, 30 Arms Current Rating, 250 VAC Voltage Rating The Neutrik Speakon\'ae line of lockable loudspeaker/amplifie r connectors now features 3 series — standard Speakon, Speakon SPX and Speakon STX. The SPX series features 4 pole cable ends that are cost effective and available straight or in right angle configurations. The STX series is metal for added durability and features gaskets for help to seal out moisture, The STX series is available in both male and female cable ends and receptacles. Cable connector with quick lock.

Suppliers

Company
Product
Description
Supplier Links
Connector; UL 94-HB Flammability, Housing; 2; 40 A; 250 VAC; 3 Milliohms; gt 2 - 70088552 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; UL 94-HB Flammability, Housing; 2; 40 A; 250 VAC; 3 Milliohms; gt 2
70088552
Connector; UL 94-HB Flammability, Housing; 2; 40 A; 250 VAC; 3 Milliohms; gt 2 70088552
2 Pole Cable Connector, 30 Arms Current Rating, 250 VAC Voltage Rating The Neutrik Speakon\'ae line of lockable loudspeaker/amplifie r connectors now features 3 series — standard Speakon, Speakon SPX and Speakon STX. The SPX series features 4 pole cable ends that are cost effective and available straight or in right angle configurations. The STX series is metal for added durability and features gaskets for help to seal out moisture, The STX series is available in both male and female cable ends and receptacles. Cable connector with quick lock.

2 Pole Cable Connector, 30 Arms Current Rating, 250 VAC Voltage Rating
The Neutrik Speakon\'ae line of lockable loudspeaker/amplifier connectors now features 3 series — standard Speakon, Speakon SPX and Speakon STX. The SPX series features 4 pole cable ends that are cost effective and available straight or in right angle configurations. The STX series is metal for added durability and features gaskets for help to seal out moisture, The STX series is available in both male and female cable ends and receptacles.
Cable connector with quick lock.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70088552
Product Name Connector; UL 94-HB Flammability, Housing; 2; 40 A; 250 VAC; 3 Milliohms; gt 2
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Round Male And Female magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
SMA Male to BNC Female, Adapter - 9323 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details