Allied Electronics, Inc. Connector; UL 94V-0, UL94HB Flammability, Housing; 6 to 10 mm; 2; 40 A; 250 VAC 70088549

Description
2 Pole Cable Connector, 30 Arms Current Rating, 250 VAC Voltage Rating The Neutrik Speakon\'ae line of lockable loudspeaker/amplifie r connectors now features 3 series — standard Speakon, Speakon SPX and Speakon STX. The SPX series features 4 pole cable ends that are cost effective and available straight or in right angle configurations. The STX series is metal for added durability and features gaskets for help to seal out moisture, The STX series is available in both male and female cable ends and receptacles. Cable connector with quick lock.
Description
2 Pole Cable Connector, 30 Arms Current Rating, 250 VAC Voltage Rating The Neutrik Speakon\'ae line of lockable loudspeaker/amplifie r connectors now features 3 series — standard Speakon, Speakon SPX and Speakon STX. The SPX series features 4 pole cable ends that are cost effective and available straight or in right angle configurations. The STX series is metal for added durability and features gaskets for help to seal out moisture, The STX series is available in both male and female cable ends and receptacles. Cable connector with quick lock.

Suppliers

Company
Product
Description
Supplier Links
Connector; UL 94V-0, UL94HB Flammability, Housing; 6 to 10 mm; 2; 40 A; 250 VAC - 70088549 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; UL 94V-0, UL94HB Flammability, Housing; 6 to 10 mm; 2; 40 A; 250 VAC
70088549
Connector; UL 94V-0, UL94HB Flammability, Housing; 6 to 10 mm; 2; 40 A; 250 VAC 70088549
2 Pole Cable Connector, 30 Arms Current Rating, 250 VAC Voltage Rating The Neutrik Speakon\'ae line of lockable loudspeaker/amplifie r connectors now features 3 series — standard Speakon, Speakon SPX and Speakon STX. The SPX series features 4 pole cable ends that are cost effective and available straight or in right angle configurations. The STX series is metal for added durability and features gaskets for help to seal out moisture, The STX series is available in both male and female cable ends and receptacles. Cable connector with quick lock.

2 Pole Cable Connector, 30 Arms Current Rating, 250 VAC Voltage Rating
The Neutrik Speakon\'ae line of lockable loudspeaker/amplifier connectors now features 3 series — standard Speakon, Speakon SPX and Speakon STX. The SPX series features 4 pole cable ends that are cost effective and available straight or in right angle configurations. The STX series is metal for added durability and features gaskets for help to seal out moisture, The STX series is available in both male and female cable ends and receptacles.
Cable connector with quick lock.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70088549
Product Name Connector; UL 94V-0, UL94HB Flammability, Housing; 6 to 10 mm; 2; 40 A; 250 VAC
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Blade Type Power Connector Contacts - 2243-113920P1-ND - DigiKey
Specs
Contact Size (AWG) 10 AWG
View Details
3 suppliers