Allied Electronics, Inc. Connector; UL 94V-0, UL 94HB Flammability, Housing; 5 to 15 mm; 4; 30 A 70088547

Description
4 Pole Cable Connector, 30 Arms Current Rating The Neutrik Speakon\'ae line of lockable loudspeaker/amplifie r connectors now features 3 series — standard Speakon, Speakon SPX and Speakon STX. The SPX series features 4 pole cable ends that are cost effective and available straight or in right angle configurations. The STX series is metal for added durability and features gaskets for help to seal out moisture, The STX series is available in both male and female cable ends and receptacles. Cable connector with latch lock.
Description
4 Pole Cable Connector, 30 Arms Current Rating The Neutrik Speakon\'ae line of lockable loudspeaker/amplifie r connectors now features 3 series — standard Speakon, Speakon SPX and Speakon STX. The SPX series features 4 pole cable ends that are cost effective and available straight or in right angle configurations. The STX series is metal for added durability and features gaskets for help to seal out moisture, The STX series is available in both male and female cable ends and receptacles. Cable connector with latch lock.

Suppliers

Company
Product
Description
Supplier Links
Connector; UL 94V-0, UL 94HB Flammability, Housing; 5 to 15 mm; 4; 30 A - 70088547 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; UL 94V-0, UL 94HB Flammability, Housing; 5 to 15 mm; 4; 30 A
70088547
Connector; UL 94V-0, UL 94HB Flammability, Housing; 5 to 15 mm; 4; 30 A 70088547
4 Pole Cable Connector, 30 Arms Current Rating The Neutrik Speakon\'ae line of lockable loudspeaker/amplifie r connectors now features 3 series — standard Speakon, Speakon SPX and Speakon STX. The SPX series features 4 pole cable ends that are cost effective and available straight or in right angle configurations. The STX series is metal for added durability and features gaskets for help to seal out moisture, The STX series is available in both male and female cable ends and receptacles. Cable connector with latch lock.

4 Pole Cable Connector, 30 Arms Current Rating
The Neutrik Speakon\'ae line of lockable loudspeaker/amplifier connectors now features 3 series — standard Speakon, Speakon SPX and Speakon STX. The SPX series features 4 pole cable ends that are cost effective and available straight or in right angle configurations. The STX series is metal for added durability and features gaskets for help to seal out moisture, The STX series is available in both male and female cable ends and receptacles.
Cable connector with latch lock.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70088547
Product Name Connector; UL 94V-0, UL 94HB Flammability, Housing; 5 to 15 mm; 4; 30 A
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCG-FO-M - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Powerpole ® Pak Retaining Pin - 110g9-bk - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Plug socket - MSSD-C-S-M16 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details