Allied Electronics, Inc. Connector; XLR Cable; 5; Metal; CuZn39Pb3; 7.5 A; 2.756 to 2.835; 0.75 in. 70088545

Description
XLR Cable Connector, 5 Contacts, 7.5 A Current Rating, 0.75 in. Diameter Shells: Die-cast zinc. Insets: Fiberglass reinforced hard polyester. Satin nickel housing and silver contacts standard “-B” suffix on the type number designates black chrome housing and gold contacts. Females have self retentive, release latch lock. Wire Diameter Range: X Series Straight XLR Cable Connectors — 0.11" to 0.315"; RC Series Right Angle XLR Cable Connectors — 0.16" to 0.275" and have seven indexing positions for high-density applications. Also available in 6- and 7-pin and Switchcraft® 6-pin equivalent. Rugged diecast shell, rear insert, robust and compact design (shortest available XLR cable connector). Neutrik unique chuck-type strain relief. UL Recognized component.
Description
XLR Cable Connector, 5 Contacts, 7.5 A Current Rating, 0.75 in. Diameter Shells: Die-cast zinc. Insets: Fiberglass reinforced hard polyester. Satin nickel housing and silver contacts standard “-B” suffix on the type number designates black chrome housing and gold contacts. Females have self retentive, release latch lock. Wire Diameter Range: X Series Straight XLR Cable Connectors — 0.11" to 0.315"; RC Series Right Angle XLR Cable Connectors — 0.16" to 0.275" and have seven indexing positions for high-density applications. Also available in 6- and 7-pin and Switchcraft® 6-pin equivalent. Rugged diecast shell, rear insert, robust and compact design (shortest available XLR cable connector). Neutrik unique chuck-type strain relief. UL Recognized component.

Suppliers

Company
Product
Description
Supplier Links
Connector; XLR Cable; 5; Metal; CuZn39Pb3; 7.5 A; 2.756 to 2.835; 0.75 in. - 70088545 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; XLR Cable; 5; Metal; CuZn39Pb3; 7.5 A; 2.756 to 2.835; 0.75 in.
70088545
Connector; XLR Cable; 5; Metal; CuZn39Pb3; 7.5 A; 2.756 to 2.835; 0.75 in. 70088545
XLR Cable Connector, 5 Contacts, 7.5 A Current Rating, 0.75 in. Diameter Shells: Die-cast zinc. Insets: Fiberglass reinforced hard polyester. Satin nickel housing and silver contacts standard “-B” suffix on the type number designates black chrome housing and gold contacts. Females have self retentive, release latch lock. Wire Diameter Range: X Series Straight XLR Cable Connectors — 0.11" to 0.315"; RC Series Right Angle XLR Cable Connectors — 0.16" to 0.275" and have seven indexing positions for high-density applications. Also available in 6- and 7-pin and Switchcraft® 6-pin equivalent. Rugged diecast shell, rear insert, robust and compact design (shortest available XLR cable connector). Neutrik unique chuck-type strain relief. UL Recognized component.

XLR Cable Connector, 5 Contacts, 7.5 A Current Rating, 0.75 in. Diameter
Shells: Die-cast zinc. Insets: Fiberglass reinforced hard polyester. Satin nickel housing and silver contacts standard “-B” suffix on the type number designates black chrome housing and gold contacts. Females have self retentive, release latch lock. Wire Diameter Range: X Series Straight XLR Cable Connectors — 0.11" to 0.315"; RC Series Right Angle XLR Cable Connectors — 0.16" to 0.275" and have seven indexing positions for high-density applications. Also available in 6- and 7-pin and Switchcraft® 6-pin equivalent.
Rugged diecast shell, rear insert, robust and compact design (shortest available XLR cable connector). Neutrik unique chuck-type strain relief. UL Recognized component.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70088545
Product Name Connector; XLR Cable; 5; Metal; CuZn39Pb3; 7.5 A; 2.756 to 2.835; 0.75 in.
Connector Type Audio / Video
Geometry Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products