Allied Electronics, Inc. Plug, Phone; 18 AWG; Solder; 4 to 7; ZnAl4Cu1; Nickel/Chrome; 3.74 in. 70088536

Description
18 AWG, Phone Plug Nickel-plated brass plugs. Accept 0.10"-0.28" diameter cable. Standard or right angle; right angle also available in “slim” version with solderless ground contact. The lifetime plug diecast shell, Neutrik unique chuck-type strain relief with PU-sleeve for optimal cable protection. Right-angle version with super slim shape, sleeve contact and shell in one piece.
Description
18 AWG, Phone Plug Nickel-plated brass plugs. Accept 0.10"-0.28" diameter cable. Standard or right angle; right angle also available in “slim” version with solderless ground contact. The lifetime plug diecast shell, Neutrik unique chuck-type strain relief with PU-sleeve for optimal cable protection. Right-angle version with super slim shape, sleeve contact and shell in one piece.

Suppliers

Company
Product
Description
Supplier Links
Plug, Phone; 18 AWG; Solder; 4 to 7; ZnAl4Cu1; Nickel/Chrome; 3.74 in. - 70088536 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug, Phone; 18 AWG; Solder; 4 to 7; ZnAl4Cu1; Nickel/Chrome; 3.74 in.
70088536
Plug, Phone; 18 AWG; Solder; 4 to 7; ZnAl4Cu1; Nickel/Chrome; 3.74 in. 70088536
18 AWG, Phone Plug Nickel-plated brass plugs. Accept 0.10"-0.28" diameter cable. Standard or right angle; right angle also available in “slim” version with solderless ground contact. The lifetime plug diecast shell, Neutrik unique chuck-type strain relief with PU-sleeve for optimal cable protection. Right-angle version with super slim shape, sleeve contact and shell in one piece.

18 AWG, Phone Plug
Nickel-plated brass plugs. Accept 0.10"-0.28" diameter cable. Standard or right angle; right angle also available in “slim” version with solderless ground contact.
The lifetime plug diecast shell, Neutrik unique chuck-type strain relief with PU-sleeve for optimal cable protection. Right-angle version with super slim shape, sleeve contact and shell in one piece.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70088536
Product Name Plug, Phone; 18 AWG; Solder; 4 to 7; ZnAl4Cu1; Nickel/Chrome; 3.74 in.
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products