Allied Electronics, Inc. XLR Receptacle; Female; Black Metal; Gold; 1.063 in. 70088533

Description
5 Pole, 1.063 in. Length, Black Metal Housing and Gold Contacts, Female XLR Receptacles Solder contacts. Zinc diecast housing. Compatible with Cannon and Switchcraft® equivalents. Also available in 6-pin. 7-pin available in FP-1 only. Available in three shell/contact versions — standard nickel/silver, black/silver (-BAG) or black/gold (-B). Compatible with NC5FP, Switchcraft® D5F, ITT Cannon XLR-5-31.
Description
5 Pole, 1.063 in. Length, Black Metal Housing and Gold Contacts, Female XLR Receptacles Solder contacts. Zinc diecast housing. Compatible with Cannon and Switchcraft® equivalents. Also available in 6-pin. 7-pin available in FP-1 only. Available in three shell/contact versions — standard nickel/silver, black/silver (-BAG) or black/gold (-B). Compatible with NC5FP, Switchcraft® D5F, ITT Cannon XLR-5-31.

Suppliers

Company
Product
Description
Supplier Links
XLR Receptacle; Female; Black Metal; Gold; 1.063 in. - 70088533 - Allied Electronics, Inc.
Fort Worth, TX, USA
XLR Receptacle; Female; Black Metal; Gold; 1.063 in.
70088533
XLR Receptacle; Female; Black Metal; Gold; 1.063 in. 70088533
5 Pole, 1.063 in. Length, Black Metal Housing and Gold Contacts, Female XLR Receptacles Solder contacts. Zinc diecast housing. Compatible with Cannon and Switchcraft® equivalents. Also available in 6-pin. 7-pin available in FP-1 only. Available in three shell/contact versions — standard nickel/silver, black/silver (-BAG) or black/gold (-B). Compatible with NC5FP, Switchcraft® D5F, ITT Cannon XLR-5-31.

5 Pole, 1.063 in. Length, Black Metal Housing and Gold Contacts, Female XLR Receptacles
Solder contacts. Zinc diecast housing. Compatible with Cannon and Switchcraft® equivalents. Also available in 6-pin. 7-pin available in FP-1 only. Available in three shell/contact versions — standard nickel/silver, black/silver (-BAG) or black/gold (-B).
Compatible with NC5FP, Switchcraft® D5F, ITT Cannon XLR-5-31.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70088533
Product Name XLR Receptacle; Female; Black Metal; Gold; 1.063 in.
Connector Type Audio / Video
Geometry Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Cable socket - NEFU-X24F-M12G4 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 26 volts
View Details
DC Micro (M12) receptacle - 888D-M4AC1-0M3 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Connector Type Micro Connector and Nano Connector
Gender Female / Jack
Geometry Straight
View Details
Circular Connector Contacts - 006-0912-16A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details