Allied Electronics, Inc. XLR Receptacle; Male; Black Metal; Gold; 0.866 in. 70088530

Description
Male Type, Metal Housing, 3 Pole, XLR Receptacles Solder contacts. Zinc diecast housing. Compatible with Cannon and Switchcraft® equivalents. Also available in 6-pin. 7-pin available in FP-1 only. Available in three shell/contact versions — standard nickel/silver, black/silver (-BAG) or black/gold (-B). Black housing color and gold contacts.
Description
Male Type, Metal Housing, 3 Pole, XLR Receptacles Solder contacts. Zinc diecast housing. Compatible with Cannon and Switchcraft® equivalents. Also available in 6-pin. 7-pin available in FP-1 only. Available in three shell/contact versions — standard nickel/silver, black/silver (-BAG) or black/gold (-B). Black housing color and gold contacts.

Suppliers

Company
Product
Description
Supplier Links
XLR Receptacle; Male; Black Metal; Gold; 0.866 in. - 70088530 - Allied Electronics, Inc.
Fort Worth, TX, USA
XLR Receptacle; Male; Black Metal; Gold; 0.866 in.
70088530
XLR Receptacle; Male; Black Metal; Gold; 0.866 in. 70088530
Male Type, Metal Housing, 3 Pole, XLR Receptacles Solder contacts. Zinc diecast housing. Compatible with Cannon and Switchcraft® equivalents. Also available in 6-pin. 7-pin available in FP-1 only. Available in three shell/contact versions — standard nickel/silver, black/silver (-BAG) or black/gold (-B). Black housing color and gold contacts.

Male Type, Metal Housing, 3 Pole, XLR Receptacles
Solder contacts. Zinc diecast housing. Compatible with Cannon and Switchcraft® equivalents. Also available in 6-pin. 7-pin available in FP-1 only. Available in three shell/contact versions — standard nickel/silver, black/silver (-BAG) or black/gold (-B).
Black housing color and gold contacts.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70088530
Product Name XLR Receptacle; Male; Black Metal; Gold; 0.866 in.
Connector Type Audio / Video
Geometry Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 3 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
MIL-DTL-26482 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
Voltage Rating 1000 volts
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190108 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details