Allied Electronics, Inc. XLR Receptacle; Male; 0.866 in. 70088526

Description
4 Pole, 0.866 in. Length, Male XLR Receptacles Solder contacts. Zinc diecast housing. Compatible with Cannon and Switchcraft® equivalents. Also available in 6-pin. 7-pin available in FP-1 only. Available in three shell/contact versions — standard nickel/silver, black/silver (-BAG) or black/gold (-B). Compatible with Switchcraft® D4M, ITT Cannon XLR-4-32.
Description
4 Pole, 0.866 in. Length, Male XLR Receptacles Solder contacts. Zinc diecast housing. Compatible with Cannon and Switchcraft® equivalents. Also available in 6-pin. 7-pin available in FP-1 only. Available in three shell/contact versions — standard nickel/silver, black/silver (-BAG) or black/gold (-B). Compatible with Switchcraft® D4M, ITT Cannon XLR-4-32.

Suppliers

Company
Product
Description
Supplier Links
XLR Receptacle; Male; 0.866 in. - 70088526 - Allied Electronics, Inc.
Fort Worth, TX, USA
XLR Receptacle; Male; 0.866 in.
70088526
XLR Receptacle; Male; 0.866 in. 70088526
4 Pole, 0.866 in. Length, Male XLR Receptacles Solder contacts. Zinc diecast housing. Compatible with Cannon and Switchcraft® equivalents. Also available in 6-pin. 7-pin available in FP-1 only. Available in three shell/contact versions — standard nickel/silver, black/silver (-BAG) or black/gold (-B). Compatible with Switchcraft® D4M, ITT Cannon XLR-4-32.

4 Pole, 0.866 in. Length, Male XLR Receptacles
Solder contacts. Zinc diecast housing. Compatible with Cannon and Switchcraft® equivalents. Also available in 6-pin. 7-pin available in FP-1 only. Available in three shell/contact versions — standard nickel/silver, black/silver (-BAG) or black/gold (-B).
Compatible with Switchcraft® D4M, ITT Cannon XLR-4-32.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70088526
Product Name XLR Receptacle; Male; 0.866 in.
Connector Type Audio / Video
Geometry Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Powerpole ® Pak Connectors Flexible Conduit Clamp & Hardware Pak - 110G10 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
Nh-Din 2C / 500V / 50A / Gg Schurter - 29Y3068 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details