Allied Electronics, Inc. XLR Receptacle; Male; Nickel; Silver; 1.024 in. 70088522

Description
3 Pole, 1.024 in. Length, Male XLR Receptacles Available in three shell/contact versions — standard nickel/silver, black/silver (-BAG) or black/gold (-B). Horizontal PC versions available in 3-, 4- and 5-pins. “MD-L-1” and “FD-L-1” available in 4-, 5-, 6- and 7-pins with Switchcraft® 6-pin equivalents in both male and female. Cups for wire soldering.
Description
3 Pole, 1.024 in. Length, Male XLR Receptacles Available in three shell/contact versions — standard nickel/silver, black/silver (-BAG) or black/gold (-B). Horizontal PC versions available in 3-, 4- and 5-pins. “MD-L-1” and “FD-L-1” available in 4-, 5-, 6- and 7-pins with Switchcraft® 6-pin equivalents in both male and female. Cups for wire soldering.

Suppliers

Company
Product
Description
Supplier Links
XLR Receptacle; Male; Nickel; Silver; 1.024 in. - 70088522 - Allied Electronics, Inc.
Fort Worth, TX, USA
XLR Receptacle; Male; Nickel; Silver; 1.024 in.
70088522
XLR Receptacle; Male; Nickel; Silver; 1.024 in. 70088522
3 Pole, 1.024 in. Length, Male XLR Receptacles Available in three shell/contact versions — standard nickel/silver, black/silver (-BAG) or black/gold (-B). Horizontal PC versions available in 3-, 4- and 5-pins. “MD-L-1” and “FD-L-1” available in 4-, 5-, 6- and 7-pins with Switchcraft® 6-pin equivalents in both male and female. Cups for wire soldering.

3 Pole, 1.024 in. Length, Male XLR Receptacles
Available in three shell/contact versions — standard nickel/silver, black/silver (-BAG) or black/gold (-B). Horizontal PC versions available in 3-, 4- and 5-pins. “MD-L-1” and “FD-L-1” available in 4-, 5-, 6- and 7-pins with Switchcraft® 6-pin equivalents in both male and female.
Cups for wire soldering.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70088522
Product Name XLR Receptacle; Male; Nickel; Silver; 1.024 in.
Connector Type Audio / Video
Geometry Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 25.7mm, Botton Row, Low Detent - 1377G12 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Power Entry Modules (PEM) - 486-3-109-598-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
2 suppliers