Allied Electronics, Inc. X-SERIES 3 PIN FEMALE XLR CABLE CONN. BLK/GOLD 70088519

Description
Shells: Die-cast zinc. Insets: Fiberglass reinforced hard polyester. Satin nickel housing and silver contacts standard “-B” suffix on the type number designates black chrome housing and gold contacts. Females have self retentive, release latch lock. Wire Diameter Range: X Series Straight XLR Cable Connectors — 0.11" to 0.315"; RC Series Right Angle XLR Cable Connectors — 0.16" to 0.275" and have seven indexing positions for high-density applications. Also available in 6- and 7-pin and Switchcraft® 6-pin equivalent.
Description
Shells: Die-cast zinc. Insets: Fiberglass reinforced hard polyester. Satin nickel housing and silver contacts standard “-B” suffix on the type number designates black chrome housing and gold contacts. Females have self retentive, release latch lock. Wire Diameter Range: X Series Straight XLR Cable Connectors — 0.11" to 0.315"; RC Series Right Angle XLR Cable Connectors — 0.16" to 0.275" and have seven indexing positions for high-density applications. Also available in 6- and 7-pin and Switchcraft® 6-pin equivalent.

Suppliers

Company
Product
Description
Supplier Links
X-SERIES 3 PIN FEMALE XLR CABLE CONN. BLK/GOLD - 70088519 - Allied Electronics, Inc.
Fort Worth, TX, USA
X-SERIES 3 PIN FEMALE XLR CABLE CONN. BLK/GOLD
70088519
X-SERIES 3 PIN FEMALE XLR CABLE CONN. BLK/GOLD 70088519
Shells: Die-cast zinc. Insets: Fiberglass reinforced hard polyester. Satin nickel housing and silver contacts standard “-B” suffix on the type number designates black chrome housing and gold contacts. Females have self retentive, release latch lock. Wire Diameter Range: X Series Straight XLR Cable Connectors — 0.11" to 0.315"; RC Series Right Angle XLR Cable Connectors — 0.16" to 0.275" and have seven indexing positions for high-density applications. Also available in 6- and 7-pin and Switchcraft® 6-pin equivalent.

Shells: Die-cast zinc. Insets: Fiberglass reinforced hard polyester. Satin nickel housing and silver contacts standard “-B” suffix on the type number designates black chrome housing and gold contacts. Females have self retentive, release latch lock. Wire Diameter Range: X Series Straight XLR Cable Connectors — 0.11" to 0.315"; RC Series Right Angle XLR Cable Connectors — 0.16" to 0.275" and have seven indexing positions for high-density applications. Also available in 6- and 7-pin and Switchcraft® 6-pin equivalent.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70088519
Product Name X-SERIES 3 PIN FEMALE XLR CABLE CONN. BLK/GOLD
Connector Type Audio / Video
Geometry Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Power Connectors - 110G69 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5777 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details