Allied Electronics, Inc. X-SERIES 3 PIN MALE XLR CABLE CONNECTOR 70088516

Description
The "industry standard" XLR cable connector, easy to assemble with only 4 parts and no screws. Compact design with sturdy diecast shell, fibreglass reinforced hard plastic insert and chuck type strain relief for secure clamping of all cables. 3 pole male cable connector with Nickel housing and silver contacts. Shells: Die-cast zinc. Insets: Fiberglass reinforced hard polyester. Satin nickel housing and silver contacts. Wire Diameter Range: X Series Straight XLR Cable Connectors - 0.11" to 0.315" The XLR standard worldwide Sleek profile and compact design Assembly is quick and easy - no screws or special tools Rugged zinc diecast shell, long lasting and durable Unique chuck type strain relief system for secure clamping of cables Silver plated contacts and rugged diecast shell Boot with rubber gland gives high protection against bending stresses Coloured rings and boots available for coding and marking UL recognized components
Description
The "industry standard" XLR cable connector, easy to assemble with only 4 parts and no screws. Compact design with sturdy diecast shell, fibreglass reinforced hard plastic insert and chuck type strain relief for secure clamping of all cables. 3 pole male cable connector with Nickel housing and silver contacts. Shells: Die-cast zinc. Insets: Fiberglass reinforced hard polyester. Satin nickel housing and silver contacts. Wire Diameter Range: X Series Straight XLR Cable Connectors - 0.11" to 0.315" The XLR standard worldwide Sleek profile and compact design Assembly is quick and easy - no screws or special tools Rugged zinc diecast shell, long lasting and durable Unique chuck type strain relief system for secure clamping of cables Silver plated contacts and rugged diecast shell Boot with rubber gland gives high protection against bending stresses Coloured rings and boots available for coding and marking UL recognized components

Suppliers

Company
Product
Description
Supplier Links
X-SERIES 3 PIN MALE XLR CABLE CONNECTOR - 70088516 - Allied Electronics, Inc.
Fort Worth, TX, USA
X-SERIES 3 PIN MALE XLR CABLE CONNECTOR
70088516
X-SERIES 3 PIN MALE XLR CABLE CONNECTOR 70088516
The "industry standard" XLR cable connector, easy to assemble with only 4 parts and no screws. Compact design with sturdy diecast shell, fibreglass reinforced hard plastic insert and chuck type strain relief for secure clamping of all cables. 3 pole male cable connector with Nickel housing and silver contacts. Shells: Die-cast zinc. Insets: Fiberglass reinforced hard polyester. Satin nickel housing and silver contacts. Wire Diameter Range: X Series Straight XLR Cable Connectors - 0.11" to 0.315" The XLR standard worldwide Sleek profile and compact design Assembly is quick and easy - no screws or special tools Rugged zinc diecast shell, long lasting and durable Unique chuck type strain relief system for secure clamping of cables Silver plated contacts and rugged diecast shell Boot with rubber gland gives high protection against bending stresses Coloured rings and boots available for coding and marking UL recognized components

The "industry standard" XLR cable connector, easy to assemble with only 4 parts and no screws. Compact design with sturdy diecast shell, fibreglass reinforced hard plastic insert and chuck type strain relief for secure clamping of all cables. 3 pole male cable connector with Nickel housing and silver contacts.
Shells:
Die-cast zinc. Insets: Fiberglass reinforced hard polyester. Satin nickel housing and silver contacts. Wire Diameter Range: X Series Straight XLR Cable Connectors - 0.11" to 0.315"

  • The XLR standard worldwide
  • Sleek profile and compact design
  • Assembly is quick and easy - no screws or special tools
  • Rugged zinc diecast shell, long lasting and durable
  • Unique chuck type strain relief system for secure clamping of cables
  • Silver plated contacts and rugged diecast shell
  • Boot with rubber gland gives high protection against bending stresses
  • Coloured rings and boots available for coding and marking
  • UL recognized components
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70088516
Product Name X-SERIES 3 PIN MALE XLR CABLE CONNECTOR
Connector Type Audio / Video
Geometry Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Plug - NECU-S-M12G4-HX-Q7 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
2 suppliers
Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Mini Receptacle - 888N-M4AEA1-1F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details