Allied Electronics, Inc. Coupler; UL 94HB Flammability, Housing;4; 15 A; 250 VAC; 3 Milliohms 70088514

Description
4 Pole Lockable Coupler, 15 Arms Current Rating, 250 VAC Voltage Rating The Neutrik Speakon\'ae line of lockable loudspeaker/amplifie r connectors now features 3 series — standard Speakon, Speakon SPX and Speakon STX. The SPX series features 4 pole cable ends that are cost effective and available straight or in right angle configurations. The STX series is metal for added durability and features gaskets for help to seal out moisture, The STX series is available in both male and female cable ends and receptacles. Coupler links two NL2⁄4FC’s together for cable extension. Can be permanently attached to NL2⁄4FC.
Description
4 Pole Lockable Coupler, 15 Arms Current Rating, 250 VAC Voltage Rating The Neutrik Speakon\'ae line of lockable loudspeaker/amplifie r connectors now features 3 series — standard Speakon, Speakon SPX and Speakon STX. The SPX series features 4 pole cable ends that are cost effective and available straight or in right angle configurations. The STX series is metal for added durability and features gaskets for help to seal out moisture, The STX series is available in both male and female cable ends and receptacles. Coupler links two NL2⁄4FC’s together for cable extension. Can be permanently attached to NL2⁄4FC.

Suppliers

Company
Product
Description
Supplier Links
Coupler; UL 94HB Flammability, Housing;4; 15 A; 250 VAC; 3 Milliohms - 70088514 - Allied Electronics, Inc.
Fort Worth, TX, USA
Coupler; UL 94HB Flammability, Housing;4; 15 A; 250 VAC; 3 Milliohms
70088514
Coupler; UL 94HB Flammability, Housing;4; 15 A; 250 VAC; 3 Milliohms 70088514
4 Pole Lockable Coupler, 15 Arms Current Rating, 250 VAC Voltage Rating The Neutrik Speakon\'ae line of lockable loudspeaker/amplifie r connectors now features 3 series — standard Speakon, Speakon SPX and Speakon STX. The SPX series features 4 pole cable ends that are cost effective and available straight or in right angle configurations. The STX series is metal for added durability and features gaskets for help to seal out moisture, The STX series is available in both male and female cable ends and receptacles. Coupler links two NL2⁄4FC’s together for cable extension. Can be permanently attached to NL2⁄4FC.

4 Pole Lockable Coupler, 15 Arms Current Rating, 250 VAC Voltage Rating
The Neutrik Speakon\'ae line of lockable loudspeaker/amplifier connectors now features 3 series — standard Speakon, Speakon SPX and Speakon STX. The SPX series features 4 pole cable ends that are cost effective and available straight or in right angle configurations. The STX series is metal for added durability and features gaskets for help to seal out moisture, The STX series is available in both male and female cable ends and receptacles.
Coupler links two NL2⁄4FC’s together for cable extension. Can be permanently attached to NL2⁄4FC.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70088514
Product Name Coupler; UL 94HB Flammability, Housing;4; 15 A; 250 VAC; 3 Milliohms
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile Hybrid Power Right Angle Solder Type Edge Card Connector - 80305-4S24P04N1 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
75 Ohm ARINC Size 16 Socket - 110458 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
View Details