Allied Electronics, Inc. connector, cable connector, high current PowerCon, black, locking, female, 32A 70088413

Description
Regardless if lighting or audio applications, the ever increasing demand for higher power transfer and load in our industry requires high-capacity power connectors. With the new 32 Amp PowerCon® Neutrik copes with the need for high power distribution systems and equipments. It is not only suited for professional audio and lighting devices and installations but serves also industrial applications where high current at small form factor is required. The 32 Amp PowerCon® is conceived as a 3-pole single-phase ac installation coupler without breaking capacity. It features a current rating of 32 Amp for voltages up to 250V ac and has the same unique and proven locking system and cable strain relief as the well established 20 Amp PowerCon®. The solid contacts offer screw-type terminals accommodating wires from 2.5 to 6.0 mm2 (AWG 14-10). The high-capacity PowerCon® meets all prevailing safety standards and is approved according VDE, UL, cUL and JET.
Description
Regardless if lighting or audio applications, the ever increasing demand for higher power transfer and load in our industry requires high-capacity power connectors. With the new 32 Amp PowerCon® Neutrik copes with the need for high power distribution systems and equipments. It is not only suited for professional audio and lighting devices and installations but serves also industrial applications where high current at small form factor is required. The 32 Amp PowerCon® is conceived as a 3-pole single-phase ac installation coupler without breaking capacity. It features a current rating of 32 Amp for voltages up to 250V ac and has the same unique and proven locking system and cable strain relief as the well established 20 Amp PowerCon®. The solid contacts offer screw-type terminals accommodating wires from 2.5 to 6.0 mm2 (AWG 14-10). The high-capacity PowerCon® meets all prevailing safety standards and is approved according VDE, UL, cUL and JET.

Suppliers

Company
Product
Description
Supplier Links
connector, cable connector, high current PowerCon, black, locking, female, 32A - 70088413 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector, cable connector, high current PowerCon, black, locking, female, 32A
70088413
connector, cable connector, high current PowerCon, black, locking, female, 32A 70088413
Regardless if lighting or audio applications, the ever increasing demand for higher power transfer and load in our industry requires high-capacity power connectors. With the new 32 Amp PowerCon® Neutrik copes with the need for high power distribution systems and equipments. It is not only suited for professional audio and lighting devices and installations but serves also industrial applications where high current at small form factor is required. The 32 Amp PowerCon® is conceived as a 3-pole single-phase ac installation coupler without breaking capacity. It features a current rating of 32 Amp for voltages up to 250V ac and has the same unique and proven locking system and cable strain relief as the well established 20 Amp PowerCon®. The solid contacts offer screw-type terminals accommodating wires from 2.5 to 6.0 mm2 (AWG 14-10). The high-capacity PowerCon® meets all prevailing safety standards and is approved according VDE, UL, cUL and JET.

Regardless if lighting or audio applications, the ever increasing demand for higher power transfer and load in our industry requires high-capacity power connectors. With the new 32 Amp PowerCon® Neutrik copes with the need for high power distribution systems and equipments. It is not only suited for professional audio and lighting devices and installations but serves also industrial applications where high current at small form factor is required. The 32 Amp PowerCon® is conceived as a 3-pole single-phase ac installation coupler without breaking capacity. It features a current rating of 32 Amp for voltages up to 250V ac and has the same unique and proven locking system and cable strain relief as the well established 20 Amp PowerCon®. The solid contacts offer screw-type terminals accommodating wires from 2.5 to 6.0 mm2 (AWG 14-10). The high-capacity PowerCon® meets all prevailing safety standards and is approved according VDE, UL, cUL and JET.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70088413
Product Name connector, cable connector, high current PowerCon, black, locking, female, 32A
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products