Allied Electronics, Inc. Connector, XLR; Plug 70088303

Description
XLR Connector, 16 A , Bronze CuSn6 Contact, 3 Pole Cable Nickel chrome plated body Silver contacts Male More reliable More Durable Easier to assemble Sleeker design Improved contact integrity This next generation of XLR's is the successor of the X series and has several improvements providing greater performance, reliability and assembly. A sleek new attractive design eliminates thread exposure while also preventing counterfeiters. The new larger teeth design and the improved chuck type strain relief increases retention force. Seven independent contact points increase conductivity and reduce wear and stress with a unique "cage" type female contact springs. A new ergonomic latch lock design mates reliably, gives postive tactile feedback, improves security, ease and speed of operation. This part is a 3 pole cable connector, male with a nickel housing and silver contacts.
Description
XLR Connector, 16 A , Bronze CuSn6 Contact, 3 Pole Cable Nickel chrome plated body Silver contacts Male More reliable More Durable Easier to assemble Sleeker design Improved contact integrity This next generation of XLR's is the successor of the X series and has several improvements providing greater performance, reliability and assembly. A sleek new attractive design eliminates thread exposure while also preventing counterfeiters. The new larger teeth design and the improved chuck type strain relief increases retention force. Seven independent contact points increase conductivity and reduce wear and stress with a unique "cage" type female contact springs. A new ergonomic latch lock design mates reliably, gives postive tactile feedback, improves security, ease and speed of operation. This part is a 3 pole cable connector, male with a nickel housing and silver contacts.

Suppliers

Company
Product
Description
Supplier Links
Connector, XLR; Plug - 70088303 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, XLR; Plug
70088303
Connector, XLR; Plug 70088303
XLR Connector, 16 A , Bronze CuSn6 Contact, 3 Pole Cable Nickel chrome plated body Silver contacts Male More reliable More Durable Easier to assemble Sleeker design Improved contact integrity This next generation of XLR's is the successor of the X series and has several improvements providing greater performance, reliability and assembly. A sleek new attractive design eliminates thread exposure while also preventing counterfeiters. The new larger teeth design and the improved chuck type strain relief increases retention force. Seven independent contact points increase conductivity and reduce wear and stress with a unique "cage" type female contact springs. A new ergonomic latch lock design mates reliably, gives postive tactile feedback, improves security, ease and speed of operation. This part is a 3 pole cable connector, male with a nickel housing and silver contacts.

XLR Connector, 16 A , Bronze CuSn6 Contact, 3 Pole Cable

  • Nickel chrome plated body
  • Silver contacts
  • Male
  • More reliable
  • More Durable
  • Easier to assemble
  • Sleeker design
  • Improved contact integrity
    This next generation of XLR's is the successor of the X series and has several improvements providing greater performance, reliability and assembly. A sleek new attractive design eliminates thread exposure while also preventing counterfeiters. The new larger teeth design and the improved chuck type strain relief increases retention force. Seven independent contact points increase conductivity and reduce wear and stress with a unique "cage" type female contact springs. A new ergonomic latch lock design mates reliably, gives postive tactile feedback, improves security, ease and speed of operation. This part is a 3 pole cable connector, male with a nickel housing and silver contacts.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70088303
Product Name Connector, XLR; Plug
Connector Type Audio / Video
Geometry Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Connector/Terminal/Pin - 47581853 - Radwell International
Specs
Gender Male / Plug
Voltage Rating 24 volts
Current Rating 12.0 amps
View Details
Mini Receptacle - 888N-M65AF1-1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
View Details