Allied Electronics, Inc. XLR Connectors 3P FEMALE CABLE CONN BLACK METAL HOUSING 70088300

Description
14 AWG, Phone Plug Black chrome plated body Gold contacts Female More reliable More Durable Easier to assemble Sleeker design Improved contact integrity This next generation of XLR's is the successor of the X series and has several improvements providing greater performance, reliability and assembly. A sleek new attractive design eliminates thread exposure while also preventing counterfeiters. The new larger teeth design and the improved chuck type strain relief increases retention force. Seven independent contact points increase conductivity and reduce wear and stress with a unique "cage" type female contact springs. A new ergonomic latch lock design mates reliably, gives postive tactile feedback, improves security, ease and speed of operation. This part is a 3 pole cable connector, female with black metal housing and gold contacts.
Description
14 AWG, Phone Plug Black chrome plated body Gold contacts Female More reliable More Durable Easier to assemble Sleeker design Improved contact integrity This next generation of XLR's is the successor of the X series and has several improvements providing greater performance, reliability and assembly. A sleek new attractive design eliminates thread exposure while also preventing counterfeiters. The new larger teeth design and the improved chuck type strain relief increases retention force. Seven independent contact points increase conductivity and reduce wear and stress with a unique "cage" type female contact springs. A new ergonomic latch lock design mates reliably, gives postive tactile feedback, improves security, ease and speed of operation. This part is a 3 pole cable connector, female with black metal housing and gold contacts.

Suppliers

Company
Product
Description
Supplier Links
XLR Connectors 3P FEMALE CABLE CONN BLACK METAL HOUSING - 70088300 - Allied Electronics, Inc.
Fort Worth, TX, USA
XLR Connectors 3P FEMALE CABLE CONN BLACK METAL HOUSING
70088300
XLR Connectors 3P FEMALE CABLE CONN BLACK METAL HOUSING 70088300
14 AWG, Phone Plug Black chrome plated body Gold contacts Female More reliable More Durable Easier to assemble Sleeker design Improved contact integrity This next generation of XLR's is the successor of the X series and has several improvements providing greater performance, reliability and assembly. A sleek new attractive design eliminates thread exposure while also preventing counterfeiters. The new larger teeth design and the improved chuck type strain relief increases retention force. Seven independent contact points increase conductivity and reduce wear and stress with a unique "cage" type female contact springs. A new ergonomic latch lock design mates reliably, gives postive tactile feedback, improves security, ease and speed of operation. This part is a 3 pole cable connector, female with black metal housing and gold contacts.

14 AWG, Phone Plug

  • Black chrome plated body
  • Gold contacts
  • Female
  • More reliable
  • More Durable
  • Easier to assemble
  • Sleeker design
  • Improved contact integrity
    This next generation of XLR's is the successor of the X series and has several improvements providing greater performance, reliability and assembly. A sleek new attractive design eliminates thread exposure while also preventing counterfeiters. The new larger teeth design and the improved chuck type strain relief increases retention force. Seven independent contact points increase conductivity and reduce wear and stress with a unique "cage" type female contact springs. A new ergonomic latch lock design mates reliably, gives postive tactile feedback, improves security, ease and speed of operation. This part is a 3 pole cable connector, female with black metal housing and gold contacts.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70088300
Product Name XLR Connectors 3P FEMALE CABLE CONN BLACK METAL HOUSING
Connector Type Audio / Video
Geometry Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Power supply socket - NTSD-GD-13,5 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
2 suppliers
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
DC Micro (M12) receptacle - 888D-F3AC2-0M3 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Connector Type Micro Connector and Nano Connector
Gender Female / Jack
Geometry Straight
View Details
Mechanical Connectors - 026394-000 - TE Connectivity
Specs
Mounting Shear Bolt
View Details