Allied Electronics, Inc. Plug, XLR; ; 14 AWG; 3.5 to 8; ZnAl4Cu1; Nickel/Chrome; 70 to 72 mm; 20.4 mm 70088299

Description
14 AWG, Phone Plug Nickel chrome plated body Silver contacts Female More reliable More Durable Easier to assemble Sleeker design Improved contact integrity This next generation of XLR's is the successor of the X series and has several improvements providing greater performance, reliability and assembly. A sleek new attractive design eliminates thread exposure while also preventing counterfeiters. The new larger teeth design and the improved chuck type strain relief increases retention force. Seven independent contact points increase conductivity and reduce wear and stress with a unique "cage" type female contact springs. A new ergonomic latch lock design mates reliably, gives postive tactile feedback, improves security, ease and speed of operation. This part is a 3 pole cable connector, female with a nickel housing and silver contacts.
Description
14 AWG, Phone Plug Nickel chrome plated body Silver contacts Female More reliable More Durable Easier to assemble Sleeker design Improved contact integrity This next generation of XLR's is the successor of the X series and has several improvements providing greater performance, reliability and assembly. A sleek new attractive design eliminates thread exposure while also preventing counterfeiters. The new larger teeth design and the improved chuck type strain relief increases retention force. Seven independent contact points increase conductivity and reduce wear and stress with a unique "cage" type female contact springs. A new ergonomic latch lock design mates reliably, gives postive tactile feedback, improves security, ease and speed of operation. This part is a 3 pole cable connector, female with a nickel housing and silver contacts.

Suppliers

Company
Product
Description
Supplier Links
Plug, XLR; ; 14 AWG; 3.5 to 8; ZnAl4Cu1; Nickel/Chrome; 70 to 72 mm; 20.4 mm - 70088299 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug, XLR; ; 14 AWG; 3.5 to 8; ZnAl4Cu1; Nickel/Chrome; 70 to 72 mm; 20.4 mm
70088299
Plug, XLR; ; 14 AWG; 3.5 to 8; ZnAl4Cu1; Nickel/Chrome; 70 to 72 mm; 20.4 mm 70088299
14 AWG, Phone Plug Nickel chrome plated body Silver contacts Female More reliable More Durable Easier to assemble Sleeker design Improved contact integrity This next generation of XLR's is the successor of the X series and has several improvements providing greater performance, reliability and assembly. A sleek new attractive design eliminates thread exposure while also preventing counterfeiters. The new larger teeth design and the improved chuck type strain relief increases retention force. Seven independent contact points increase conductivity and reduce wear and stress with a unique "cage" type female contact springs. A new ergonomic latch lock design mates reliably, gives postive tactile feedback, improves security, ease and speed of operation. This part is a 3 pole cable connector, female with a nickel housing and silver contacts.

14 AWG, Phone Plug

  • Nickel chrome plated body
  • Silver contacts
  • Female
  • More reliable
  • More Durable
  • Easier to assemble
  • Sleeker design
  • Improved contact integrity
    This next generation of XLR's is the successor of the X series and has several improvements providing greater performance, reliability and assembly. A sleek new attractive design eliminates thread exposure while also preventing counterfeiters. The new larger teeth design and the improved chuck type strain relief increases retention force. Seven independent contact points increase conductivity and reduce wear and stress with a unique "cage" type female contact springs. A new ergonomic latch lock design mates reliably, gives postive tactile feedback, improves security, ease and speed of operation. This part is a 3 pole cable connector, female with a nickel housing and silver contacts.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70088299
Product Name Plug, XLR; ; 14 AWG; 3.5 to 8; ZnAl4Cu1; Nickel/Chrome; 70 to 72 mm; 20.4 mm
Connector Type Audio / Video
Geometry Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Circular Connectors Type 849-02 - Rego Electronics Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
View Details
Connector - Straight Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
RJ45 For 4 Pair Cables Shielded CAT 6a, Plug w/Protective Boot - 111181 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details