Allied Electronics, Inc. Connector; UL 94HB Flammability, Housing; 9 to 16 mm; 4; 40 A; lt 2 Milliohms 70088294

Description
4 Pole Chassis Connector in Ziecast Housing, 40 Arms Current Rating The Neutrik Speakon\'ae line of lockable loudspeaker/amplifie r connectors now features 3 series — standard Speakon, Speakon SPX and Speakon STX. The SPX series features 4 pole cable ends that are cost effective and available straight or in right angle configurations. The STX series is metal for added durability and features gaskets for help to seal out moisture, The STX series is available in both male and female cable ends and receptacles. These connectors are designed for loudspeaker-amplifie r applications in harsh environment such as professional touring with extremely rugged and durable metal housing and built-in gaskets to make it weather resistant.
Description
4 Pole Chassis Connector in Ziecast Housing, 40 Arms Current Rating The Neutrik Speakon\'ae line of lockable loudspeaker/amplifie r connectors now features 3 series — standard Speakon, Speakon SPX and Speakon STX. The SPX series features 4 pole cable ends that are cost effective and available straight or in right angle configurations. The STX series is metal for added durability and features gaskets for help to seal out moisture, The STX series is available in both male and female cable ends and receptacles. These connectors are designed for loudspeaker-amplifie r applications in harsh environment such as professional touring with extremely rugged and durable metal housing and built-in gaskets to make it weather resistant.

Suppliers

Company
Product
Description
Supplier Links
Connector; UL 94HB Flammability, Housing; 9 to 16 mm; 4; 40 A; lt 2 Milliohms - 70088294 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; UL 94HB Flammability, Housing; 9 to 16 mm; 4; 40 A; lt 2 Milliohms
70088294
Connector; UL 94HB Flammability, Housing; 9 to 16 mm; 4; 40 A; lt 2 Milliohms 70088294
4 Pole Chassis Connector in Ziecast Housing, 40 Arms Current Rating The Neutrik Speakon\'ae line of lockable loudspeaker/amplifie r connectors now features 3 series — standard Speakon, Speakon SPX and Speakon STX. The SPX series features 4 pole cable ends that are cost effective and available straight or in right angle configurations. The STX series is metal for added durability and features gaskets for help to seal out moisture, The STX series is available in both male and female cable ends and receptacles. These connectors are designed for loudspeaker-amplifie r applications in harsh environment such as professional touring with extremely rugged and durable metal housing and built-in gaskets to make it weather resistant.

4 Pole Chassis Connector in Ziecast Housing, 40 Arms Current Rating
The Neutrik Speakon\'ae line of lockable loudspeaker/amplifier connectors now features 3 series — standard Speakon, Speakon SPX and Speakon STX. The SPX series features 4 pole cable ends that are cost effective and available straight or in right angle configurations. The STX series is metal for added durability and features gaskets for help to seal out moisture, The STX series is available in both male and female cable ends and receptacles.
These connectors are designed for loudspeaker-amplifier applications in harsh environment such as professional touring with extremely rugged and durable metal housing and built-in gaskets to make it weather resistant.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70088294
Product Name Connector; UL 94HB Flammability, Housing; 9 to 16 mm; 4; 40 A; lt 2 Milliohms
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 15-45 Blindmate Pak Connector Hardware Bag Receptacle Side - 110G51 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Power Entry Modules (PEM) - 486-3-109-591-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 8.0 amps
View Details
2 suppliers