Allied Electronics, Inc. Plug, Audio; 3.5 mm; gt 24 AWG; gt 2 Gigaohms (Initial); 2 to 4.5 mm; Solder 70088287

Description
Audio Plug, 3.5 mm Contact Size, > 24 AWG Size Wire, Solder Termination 3.5 mm stereo plugs feature heavy-duty cable clamp for superior strain relief, knurled surface on handle provides a sure grip, oversized solder terminal for ease of assembly. The right-angle plugs have unique internal chuck type strain relief. The brand new tiny plug is the perfect product for professional applications with 3.5 mm stereo plugs like Mic connections on video cameras, wireless headsets, etc. It offers a slim, space saving all metal design either in nickel or black chrome and excellent cable retention values using a chuck type strain relief for cables from 2 - 4,5 mm.
Description
Audio Plug, 3.5 mm Contact Size, > 24 AWG Size Wire, Solder Termination 3.5 mm stereo plugs feature heavy-duty cable clamp for superior strain relief, knurled surface on handle provides a sure grip, oversized solder terminal for ease of assembly. The right-angle plugs have unique internal chuck type strain relief. The brand new tiny plug is the perfect product for professional applications with 3.5 mm stereo plugs like Mic connections on video cameras, wireless headsets, etc. It offers a slim, space saving all metal design either in nickel or black chrome and excellent cable retention values using a chuck type strain relief for cables from 2 - 4,5 mm.

Suppliers

Company
Product
Description
Supplier Links
Plug, Audio; 3.5 mm; gt 24 AWG; gt 2 Gigaohms (Initial); 2 to 4.5 mm; Solder - 70088287 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug, Audio; 3.5 mm; gt 24 AWG; gt 2 Gigaohms (Initial); 2 to 4.5 mm; Solder
70088287
Plug, Audio; 3.5 mm; gt 24 AWG; gt 2 Gigaohms (Initial); 2 to 4.5 mm; Solder 70088287
Audio Plug, 3.5 mm Contact Size, > 24 AWG Size Wire, Solder Termination 3.5 mm stereo plugs feature heavy-duty cable clamp for superior strain relief, knurled surface on handle provides a sure grip, oversized solder terminal for ease of assembly. The right-angle plugs have unique internal chuck type strain relief. The brand new tiny plug is the perfect product for professional applications with 3.5 mm stereo plugs like Mic connections on video cameras, wireless headsets, etc. It offers a slim, space saving all metal design either in nickel or black chrome and excellent cable retention values using a chuck type strain relief for cables from 2 - 4,5 mm.

Audio Plug, 3.5 mm Contact Size, > 24 AWG Size Wire, Solder Termination
3.5 mm stereo plugs feature heavy-duty cable clamp for superior strain relief, knurled surface on handle provides a sure grip, oversized solder terminal for ease of assembly. The right-angle plugs have unique internal chuck type strain relief.
The brand new tiny plug is the perfect product for professional applications with 3.5 mm stereo plugs like Mic connections on video cameras, wireless headsets, etc. It offers a slim, space saving all metal design either in nickel or black chrome and excellent cable retention values using a chuck type strain relief for cables from 2 - 4,5 mm.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70088287
Product Name Plug, Audio; 3.5 mm; gt 24 AWG; gt 2 Gigaohms (Initial); 2 to 4.5 mm; Solder
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1374-3-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6B3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details