Allied Electronics, Inc. Connector; 0.24 in. to 0.55 in. (O.D); 4; 40 A (RMS) (Continuous); 250 VAC; gt 1 70088274

Description
Speakon® Lockable Loudspeaker Connector, 4 Pole, 40 A (RMS) Current Rating The Neutrik Speakon\'ae line of lockable loudspeaker/amplifie r connectors now features 3 series — standard Speakon, Speakon SPX and Speakon STX. The SPX series features 4 pole cable ends that are cost effective and available straight or in right angle configurations. The STX series is metal for added durability and features gaskets for help to seal out moisture, The STX series is available in both male and female cable ends and receptacles. A new generation of loudspeaker amplifier system: SPX Series. This second generation of Speakon® connectors features a higher current rating for the operation of high power speakers and amplifiers carrying more than 1000 Watts. Change easily and quickly from a straight connector to the right-angle version, without disconnecting the cable. Only 3 parts.
Description
Speakon® Lockable Loudspeaker Connector, 4 Pole, 40 A (RMS) Current Rating The Neutrik Speakon\'ae line of lockable loudspeaker/amplifie r connectors now features 3 series — standard Speakon, Speakon SPX and Speakon STX. The SPX series features 4 pole cable ends that are cost effective and available straight or in right angle configurations. The STX series is metal for added durability and features gaskets for help to seal out moisture, The STX series is available in both male and female cable ends and receptacles. A new generation of loudspeaker amplifier system: SPX Series. This second generation of Speakon® connectors features a higher current rating for the operation of high power speakers and amplifiers carrying more than 1000 Watts. Change easily and quickly from a straight connector to the right-angle version, without disconnecting the cable. Only 3 parts.

Suppliers

Company
Product
Description
Supplier Links
Connector; 0.24 in. to 0.55 in. (O.D); 4; 40 A (RMS) (Continuous); 250 VAC; gt 1 - 70088274 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; 0.24 in. to 0.55 in. (O.D); 4; 40 A (RMS) (Continuous); 250 VAC; gt 1
70088274
Connector; 0.24 in. to 0.55 in. (O.D); 4; 40 A (RMS) (Continuous); 250 VAC; gt 1 70088274
Speakon® Lockable Loudspeaker Connector, 4 Pole, 40 A (RMS) Current Rating The Neutrik Speakon\'ae line of lockable loudspeaker/amplifie r connectors now features 3 series — standard Speakon, Speakon SPX and Speakon STX. The SPX series features 4 pole cable ends that are cost effective and available straight or in right angle configurations. The STX series is metal for added durability and features gaskets for help to seal out moisture, The STX series is available in both male and female cable ends and receptacles. A new generation of loudspeaker amplifier system: SPX Series. This second generation of Speakon® connectors features a higher current rating for the operation of high power speakers and amplifiers carrying more than 1000 Watts. Change easily and quickly from a straight connector to the right-angle version, without disconnecting the cable. Only 3 parts.

Speakon® Lockable Loudspeaker Connector, 4 Pole, 40 A (RMS) Current Rating
The Neutrik Speakon\'ae line of lockable loudspeaker/amplifier connectors now features 3 series — standard Speakon, Speakon SPX and Speakon STX. The SPX series features 4 pole cable ends that are cost effective and available straight or in right angle configurations. The STX series is metal for added durability and features gaskets for help to seal out moisture, The STX series is available in both male and female cable ends and receptacles.
A new generation of loudspeaker amplifier system: SPX Series. This second generation of Speakon® connectors features a higher current rating for the operation of high power speakers and amplifiers carrying more than 1000 Watts. Change easily and quickly from a straight connector to the right-angle version, without disconnecting the cable. Only 3 parts.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70088274
Product Name Connector; 0.24 in. to 0.55 in. (O.D); 4; 40 A (RMS) (Continuous); 250 VAC; gt 1
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

RF Coaxial Connectors - BNC - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Coaxial Connector
View Details
GX12 Female Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Underwater Connectors -  - Douglas Electrical Components
Douglas Electrical Components
View Details
50 OHM ARINC/M39029 Connector, ARINC 404 Size 1 - 190819 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details