Allied Electronics, Inc. Connector; ZnAI4Cu1, gal Ni; 0.315 in.;gt 1000 (Mating Cycles); PA 6 15% GR 70088267

Description
0.315 in. Dia. PA 6 Boot Type Carrier Cable Connectors EtherCon®, a range of ruggedized RJ45 data connectors, was developed to provide solutions for data transfer in harsh and demanding applications. EtherCon® offers both male cable end carriers and assembled female receptacles. The male cable end offers a die-cast metal shell as a carrier for pre-assembled RJ45 cables. Female chassis connectors are available based on the current NEUTRIK® “A&B” or “D” series of XLR receptacles with secure latching system — a feature not found on other RJ45 receptacles. Cable connector consists of a shell, fixing disk, chuck and bush. The boot is from the X-series and for cable diameters from 3.5 mm to 8 mm. For non preassembled cables only. Standard bushing color is black, 9 different coding colors available.
Description
0.315 in. Dia. PA 6 Boot Type Carrier Cable Connectors EtherCon®, a range of ruggedized RJ45 data connectors, was developed to provide solutions for data transfer in harsh and demanding applications. EtherCon® offers both male cable end carriers and assembled female receptacles. The male cable end offers a die-cast metal shell as a carrier for pre-assembled RJ45 cables. Female chassis connectors are available based on the current NEUTRIK® “A&B” or “D” series of XLR receptacles with secure latching system — a feature not found on other RJ45 receptacles. Cable connector consists of a shell, fixing disk, chuck and bush. The boot is from the X-series and for cable diameters from 3.5 mm to 8 mm. For non preassembled cables only. Standard bushing color is black, 9 different coding colors available.

Suppliers

Company
Product
Description
Supplier Links
Connector; ZnAI4Cu1, gal Ni; 0.315 in.;gt 1000 (Mating Cycles); PA 6 15% GR - 70088267 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; ZnAI4Cu1, gal Ni; 0.315 in.;gt 1000 (Mating Cycles); PA 6 15% GR
70088267
Connector; ZnAI4Cu1, gal Ni; 0.315 in.;gt 1000 (Mating Cycles); PA 6 15% GR 70088267
0.315 in. Dia. PA 6 Boot Type Carrier Cable Connectors EtherCon®, a range of ruggedized RJ45 data connectors, was developed to provide solutions for data transfer in harsh and demanding applications. EtherCon® offers both male cable end carriers and assembled female receptacles. The male cable end offers a die-cast metal shell as a carrier for pre-assembled RJ45 cables. Female chassis connectors are available based on the current NEUTRIK® “A&B” or “D” series of XLR receptacles with secure latching system — a feature not found on other RJ45 receptacles. Cable connector consists of a shell, fixing disk, chuck and bush. The boot is from the X-series and for cable diameters from 3.5 mm to 8 mm. For non preassembled cables only. Standard bushing color is black, 9 different coding colors available.

0.315 in. Dia. PA 6 Boot Type Carrier Cable Connectors
EtherCon®, a range of ruggedized RJ45 data connectors, was developed to provide solutions for data transfer in harsh and demanding applications. EtherCon® offers both male cable end carriers and assembled female receptacles. The male cable end offers a die-cast metal shell as a carrier for pre-assembled RJ45 cables. Female chassis connectors are available based on the current NEUTRIK® “A&B” or “D” series of XLR receptacles with secure latching system — a feature not found on other RJ45 receptacles.
Cable connector consists of a shell, fixing disk, chuck and bush. The boot is from the X-series and for cable diameters from 3.5 mm to 8 mm. For non preassembled cables only. Standard bushing color is black, 9 different coding colors available.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70088267
Product Name Connector; ZnAI4Cu1, gal Ni; 0.315 in.;gt 1000 (Mating Cycles); PA 6 15% GR
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products