Allied Electronics, Inc. AIR CONDITIONER;OUTDOOR;6310/6680 BTU/HR;115V;50/60HZ;9.2/8.6 A;TYPE 4/GR-487 70067490

Description
T15, T20 and T29 Units Stock models are equipped with head pressure control for low ambient operation, compressor heater, coated condenser coil, malfunction switch, thermostat, and heater package. Features: Filter Is Easily Accessible Stock Unit Agency Approvals Included CE , UL, TYPE 12, TYPE 3R and TYPE 4 Compact Footprint to Minimize Real Estate and Maximize Capacity Standard Models Provided as Surface or Fully Recessed Mount, Partial Mount Models Available Upon Request Designed to Achieve Seal Capable of TYPE 4 and/or GR-487 Wind Driven Rain Broad Operating Temperature Range: –40°F to +131°F 100% Functionally Tested RPM Service™ Coverage on All Units All Units Use a CFC-Free or Environmentally Safe Refrigerant
Description
T15, T20 and T29 Units Stock models are equipped with head pressure control for low ambient operation, compressor heater, coated condenser coil, malfunction switch, thermostat, and heater package. Features: Filter Is Easily Accessible Stock Unit Agency Approvals Included CE , UL, TYPE 12, TYPE 3R and TYPE 4 Compact Footprint to Minimize Real Estate and Maximize Capacity Standard Models Provided as Surface or Fully Recessed Mount, Partial Mount Models Available Upon Request Designed to Achieve Seal Capable of TYPE 4 and/or GR-487 Wind Driven Rain Broad Operating Temperature Range: –40°F to +131°F 100% Functionally Tested RPM Service™ Coverage on All Units All Units Use a CFC-Free or Environmentally Safe Refrigerant

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
AIR CONDITIONER;OUTDOOR;6310/6680 BTU/HR;115V;50/60HZ;9.2/8.6 A;TYPE 4/GR-487
70067490
AIR CONDITIONER;OUTDOOR;6310/6680 BTU/HR;115V;50/60HZ;9.2/8.6 A;TYPE 4/GR-487 70067490
T15, T20 and T29 Units Stock models are equipped with head pressure control for low ambient operation, compressor heater, coated condenser coil, malfunction switch, thermostat, and heater package. Features: Filter Is Easily Accessible Stock Unit Agency Approvals Included CE , UL, TYPE 12, TYPE 3R and TYPE 4 Compact Footprint to Minimize Real Estate and Maximize Capacity Standard Models Provided as Surface or Fully Recessed Mount, Partial Mount Models Available Upon Request Designed to Achieve Seal Capable of TYPE 4 and/or GR-487 Wind Driven Rain Broad Operating Temperature Range: –40°F to +131°F 100% Functionally Tested RPM Service™ Coverage on All Units All Units Use a CFC-Free or Environmentally Safe Refrigerant

T15, T20 and T29 Units
Stock models are equipped with head pressure control for low ambient operation, compressor heater, coated condenser coil, malfunction switch, thermostat, and heater package.
Features:

  • Filter Is Easily Accessible
  • Stock Unit Agency Approvals Included CE , UL, TYPE 12, TYPE 3R and TYPE 4
  • Compact Footprint to Minimize Real Estate and Maximize Capacity
  • Standard Models Provided as Surface or Fully Recessed Mount, Partial Mount Models Available Upon Request
  • Designed to Achieve Seal Capable of TYPE 4 and/or GR-487 Wind Driven Rain
  • Broad Operating Temperature Range: –40°F to +131°F
  • 100% Functionally Tested
  • RPM Service™ Coverage on All Units
  • All Units Use a CFC-Free or Environmentally Safe Refrigerant
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Air Conditioners
Product Number 70067490
Product Name AIR CONDITIONER;OUTDOOR;6310/6680 BTU/HR;115V;50/60HZ;9.2/8.6 A;TYPE 4/GR-487
Cooling Capacity 6310 to 6680 BTU/hr (1849 to 1958 W)
Unlock Full Specs
to access all available technical data

Similar Products

Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details
Enclosure Cooler System - Electric Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 2500 BTU/hr (264 to 733 W)
View Details
Custom Humidity Control Solutions -  - Air Innovations LLC
Specs
Type Central;  Precision Cooling
Application Commercial; Industrial; Military
View Details