Allied Electronics, Inc. IMPELLER;190MM;230V;50/60HZ;324/363 CFM;2600/2930 RPM;.4/.5A;54IN LEAD/CAP INCL 70067400

Description
Features: Quiet, Space-Saving Fresh Air Cooling Models That Deliver 147-1558 CFM (250-2647 M3/Hr) Backward Curved Blades with High-Efficiency Air Flow Clockwise Rotation as Viewed from Air Intake Side Permanently Lubricated Double-Sealed Ball Bearings Maximum Operating Temperature of 122°F (50°C) Impeller Blades Made of Plastic PA66, Galvanized Steel or Aluminum For 115 VAC 60 Hz or 230 VAC 50/60 Hz Power Input with ±10% Tolerance 54" Lead Length and Capacitor Included Optional Inlet Ring
Description
Features: Quiet, Space-Saving Fresh Air Cooling Models That Deliver 147-1558 CFM (250-2647 M3/Hr) Backward Curved Blades with High-Efficiency Air Flow Clockwise Rotation as Viewed from Air Intake Side Permanently Lubricated Double-Sealed Ball Bearings Maximum Operating Temperature of 122°F (50°C) Impeller Blades Made of Plastic PA66, Galvanized Steel or Aluminum For 115 VAC 60 Hz or 230 VAC 50/60 Hz Power Input with ±10% Tolerance 54" Lead Length and Capacitor Included Optional Inlet Ring

Suppliers

Company
Product
Description
Supplier Links
IMPELLER;190MM;230V;50/60HZ;324/363 CFM;2600/2930 RPM;.4/.5A;54IN LEAD/CAP INCL - 70067400 - Allied Electronics, Inc.
Fort Worth, TX, USA
IMPELLER;190MM;230V;50/60HZ;324/363 CFM;2600/2930 RPM;.4/.5A;54IN LEAD/CAP INCL
70067400
IMPELLER;190MM;230V;50/60HZ;324/363 CFM;2600/2930 RPM;.4/.5A;54IN LEAD/CAP INCL 70067400
Features: Quiet, Space-Saving Fresh Air Cooling Models That Deliver 147-1558 CFM (250-2647 M3/Hr) Backward Curved Blades with High-Efficiency Air Flow Clockwise Rotation as Viewed from Air Intake Side Permanently Lubricated Double-Sealed Ball Bearings Maximum Operating Temperature of 122°F (50°C) Impeller Blades Made of Plastic PA66, Galvanized Steel or Aluminum For 115 VAC 60 Hz or 230 VAC 50/60 Hz Power Input with ±10% Tolerance 54" Lead Length and Capacitor Included Optional Inlet Ring

Features:

  • Quiet, Space-Saving Fresh Air Cooling
  • Models That Deliver 147-1558 CFM (250-2647 M3/Hr)
  • Backward Curved Blades with High-Efficiency Air Flow
  • Clockwise Rotation as Viewed from Air Intake Side
  • Permanently Lubricated Double-Sealed Ball Bearings
  • Maximum Operating Temperature of 122°F (50°C)
  • Impeller Blades Made of Plastic PA66, Galvanized Steel or Aluminum
  • For 115 VAC 60 Hz or 230 VAC 50/60 Hz Power Input with ±10% Tolerance
  • 54" Lead Length and Capacitor Included
  • Optional Inlet Ring
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Impellers
Product Number 70067400
Product Name IMPELLER;190MM;230V;50/60HZ;324/363 CFM;2600/2930 RPM;.4/.5A;54IN LEAD/CAP INCL
Unlock Full Specs
to access all available technical data

Similar Products

 - Custom Rubber Pump Impellers - Girard Rubber Corporation
Girard Rubber Corporation
Specs
Application Pumping
View Details
Motorized Impellers - F160A2-062-D0550 - NMB Technologies Corporation
NMB Technologies Corporation
Specs
Application CleanAir
Outside Diameter 6.3 inch (160 mm)
View Details
F7 Impeller - 09-1028B-9 - Johnson Pump, An SPX Brand
Johnson Pump, An SPX Brand
Specs
Application Pumping; WaterWastewater
Outside Diameter 2.56 inch (65 mm)
Number of Blades or Vanes 8
View Details