Allied Electronics, Inc. LED INDICATOR,6MM,RECESSED,24VDC,IP67 70066408

Description
APEM switches now offers a NEW expanded range of panel mounting LED indicators. The range has seven different mounting hole sizes, three different bezel styles manufactured from high quality brass and ABS. Both bezel materials are available plated in Bright Chrome, Black Chrome, Satin Chrome and Gold. A wide range of terminations are available and IP67 sealing can be achieved as an option. The LED's are available in 5 different colors, plus bi-color. tri-color and flashing LED's. A complementary range of super bright, water clear LED's are also available. The indicators are available with integral resistors to permit direct connection to 6V, 12V, 24V, 28V, 110V, and 220V systems. Other voltages are available upon request. In addition APEM has designed and developed an extensive range of LED based lamps. • 6mm panel mounting LED indicator • 3mm coloured diffused epoxy lens or 3mm water clear super bright LEDs • Bright chrome, black chrome or satin grey bezel finish • Prominent, recessed and flush bezel styles • 2VDC – 28VDC • (2.0 x 0.5) terminals, pins or (200mm long) wire terminations • IP67 sealing option (EN60529) • Supplied with fixing nut and spring washer
Description
APEM switches now offers a NEW expanded range of panel mounting LED indicators. The range has seven different mounting hole sizes, three different bezel styles manufactured from high quality brass and ABS. Both bezel materials are available plated in Bright Chrome, Black Chrome, Satin Chrome and Gold. A wide range of terminations are available and IP67 sealing can be achieved as an option. The LED's are available in 5 different colors, plus bi-color. tri-color and flashing LED's. A complementary range of super bright, water clear LED's are also available. The indicators are available with integral resistors to permit direct connection to 6V, 12V, 24V, 28V, 110V, and 220V systems. Other voltages are available upon request. In addition APEM has designed and developed an extensive range of LED based lamps. • 6mm panel mounting LED indicator • 3mm coloured diffused epoxy lens or 3mm water clear super bright LEDs • Bright chrome, black chrome or satin grey bezel finish • Prominent, recessed and flush bezel styles • 2VDC – 28VDC • (2.0 x 0.5) terminals, pins or (200mm long) wire terminations • IP67 sealing option (EN60529) • Supplied with fixing nut and spring washer

Suppliers

Company
Product
Description
Supplier Links
LED INDICATOR,6MM,RECESSED,24VDC,IP67 - 70066408 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED INDICATOR,6MM,RECESSED,24VDC,IP67
70066408
LED INDICATOR,6MM,RECESSED,24VDC,IP67 70066408
APEM switches now offers a NEW expanded range of panel mounting LED indicators. The range has seven different mounting hole sizes, three different bezel styles manufactured from high quality brass and ABS. Both bezel materials are available plated in Bright Chrome, Black Chrome, Satin Chrome and Gold. A wide range of terminations are available and IP67 sealing can be achieved as an option. The LED's are available in 5 different colors, plus bi-color. tri-color and flashing LED's. A complementary range of super bright, water clear LED's are also available. The indicators are available with integral resistors to permit direct connection to 6V, 12V, 24V, 28V, 110V, and 220V systems. Other voltages are available upon request. In addition APEM has designed and developed an extensive range of LED based lamps. • 6mm panel mounting LED indicator • 3mm coloured diffused epoxy lens or 3mm water clear super bright LEDs • Bright chrome, black chrome or satin grey bezel finish • Prominent, recessed and flush bezel styles • 2VDC – 28VDC • (2.0 x 0.5) terminals, pins or (200mm long) wire terminations • IP67 sealing option (EN60529) • Supplied with fixing nut and spring washer

APEM switches now offers a NEW expanded range of panel mounting LED indicators. The range has seven different mounting hole sizes, three different bezel styles manufactured from high quality brass and ABS. Both bezel materials are available plated
in Bright Chrome, Black Chrome, Satin Chrome and Gold. A wide range of terminations are available and IP67 sealing can be achieved as an option. The LED's are available in 5 different colors, plus bi-color. tri-color and flashing LED's. A complementary
range of super bright, water clear LED's are also available. The indicators are available with integral resistors to permit direct connection to 6V, 12V, 24V, 28V, 110V, and 220V systems. Other voltages are available upon request. In addition APEM has
designed and developed an extensive range of LED based lamps.
• 6mm panel mounting LED indicator
• 3mm coloured diffused epoxy lens or 3mm water clear super bright LEDs
• Bright chrome, black chrome or satin grey bezel finish
• Prominent, recessed and flush bezel styles
• 2VDC – 28VDC
• (2.0 x 0.5) terminals, pins or (200mm long) wire terminations
• IP67 sealing option (EN60529)
• Supplied with fixing nut and spring washer

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70066408
Product Name LED INDICATOR,6MM,RECESSED,24VDC,IP67
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Pilot Light - 10245045 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Incandescent Lamps; LED Lamps
LED Color Red
View Details
N program - NML - Illuminated signal - NMLHGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
Illuminating seal - MC-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Form A as per DIN EN 175301-803 Rectangular design MSC
View Details
PMC Panel Mount Multifunctional LED Combination Audible/Visual Signals - PMC-048-240G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Green; Green
View Details