Allied Electronics, Inc. LED INDICATOR,22MM,FLUSH,24VDC,IP67 70066327

Description
APEM switches now offers a NEW expanded range of panel mounting LED indicators. The range has seven different mounting hole sizes, three different bezel styles manufactured from high quality brass and ABS. Both bezel materials are available plated in Bright Chrome, Black Chrome, Satin Chrome and Gold. A wide range of terminations are available and IP67 sealing can be achieved as an option. The LED's are available in 5 different colors, plus bi-color. tri-color and flashing LED's. A complementary range of super bright, water clear LED's are also available. The indicators are available with integral resistors to permit direct connection to 6V, 12V, 24V, 28V, 110V, and 220V systems. Other voltages are available upon request. In addition APEM has designed and developed an extensive range of LED based lamps. • 22mm panel mounting LED indicator • 18mm coloured diffused epoxy lens • Bright chrome, black chrome and satin grey, plated brass bezel finish • Bright chrome, satin grey, gold and black ABS plastic bezel finish • Prominent and flush bezel styles • 5.5VDC – 220VAC • (2.8 x 0.8) terminals, pins or (200mm long) wire terminations • IP67 sealing option (EN60529) • Supplied with fixing nut and spring washer
Description
APEM switches now offers a NEW expanded range of panel mounting LED indicators. The range has seven different mounting hole sizes, three different bezel styles manufactured from high quality brass and ABS. Both bezel materials are available plated in Bright Chrome, Black Chrome, Satin Chrome and Gold. A wide range of terminations are available and IP67 sealing can be achieved as an option. The LED's are available in 5 different colors, plus bi-color. tri-color and flashing LED's. A complementary range of super bright, water clear LED's are also available. The indicators are available with integral resistors to permit direct connection to 6V, 12V, 24V, 28V, 110V, and 220V systems. Other voltages are available upon request. In addition APEM has designed and developed an extensive range of LED based lamps. • 22mm panel mounting LED indicator • 18mm coloured diffused epoxy lens • Bright chrome, black chrome and satin grey, plated brass bezel finish • Bright chrome, satin grey, gold and black ABS plastic bezel finish • Prominent and flush bezel styles • 5.5VDC – 220VAC • (2.8 x 0.8) terminals, pins or (200mm long) wire terminations • IP67 sealing option (EN60529) • Supplied with fixing nut and spring washer

Suppliers

Company
Product
Description
Supplier Links
LED INDICATOR,22MM,FLUSH,24VDC,IP67 - 70066327 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED INDICATOR,22MM,FLUSH,24VDC,IP67
70066327
LED INDICATOR,22MM,FLUSH,24VDC,IP67 70066327
APEM switches now offers a NEW expanded range of panel mounting LED indicators. The range has seven different mounting hole sizes, three different bezel styles manufactured from high quality brass and ABS. Both bezel materials are available plated in Bright Chrome, Black Chrome, Satin Chrome and Gold. A wide range of terminations are available and IP67 sealing can be achieved as an option. The LED's are available in 5 different colors, plus bi-color. tri-color and flashing LED's. A complementary range of super bright, water clear LED's are also available. The indicators are available with integral resistors to permit direct connection to 6V, 12V, 24V, 28V, 110V, and 220V systems. Other voltages are available upon request. In addition APEM has designed and developed an extensive range of LED based lamps. • 22mm panel mounting LED indicator • 18mm coloured diffused epoxy lens • Bright chrome, black chrome and satin grey, plated brass bezel finish • Bright chrome, satin grey, gold and black ABS plastic bezel finish • Prominent and flush bezel styles • 5.5VDC – 220VAC • (2.8 x 0.8) terminals, pins or (200mm long) wire terminations • IP67 sealing option (EN60529) • Supplied with fixing nut and spring washer

APEM switches now offers a NEW expanded range of panel mounting LED indicators. The range has seven different mounting hole sizes, three different bezel styles manufactured from high quality brass and ABS. Both bezel materials are available plated
in Bright Chrome, Black Chrome, Satin Chrome and Gold. A wide range of terminations are available and IP67 sealing can be achieved as an option. The LED's are available in 5 different colors, plus bi-color. tri-color and flashing LED's. A complementary
range of super bright, water clear LED's are also available. The indicators are available with integral resistors to permit direct connection to 6V, 12V, 24V, 28V, 110V, and 220V systems. Other voltages are available upon request. In addition APEM has
designed and developed an extensive range of LED based lamps.
• 22mm panel mounting LED indicator
• 18mm coloured diffused epoxy lens
• Bright chrome, black chrome and satin grey, plated brass bezel finish
• Bright chrome, satin grey, gold and black ABS plastic bezel finish
• Prominent and flush bezel styles
• 5.5VDC – 220VAC
• (2.8 x 0.8) terminals, pins or (200mm long) wire terminations
• IP67 sealing option (EN60529)
• Supplied with fixing nut and spring washer

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70066327
Product Name LED INDICATOR,22MM,FLUSH,24VDC,IP67
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Light Bulbs - 106313 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 11 mm (0.4331 inch)
View Details
22 mm Illum. Metal Selector Switch 2 Pos - 2ASL1LB-1-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
R program - RML - Illuminated signal - RMLHGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 11 mm (0.4331 inch)
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details