Allied Electronics, Inc. Operator;16MM;Keylock;RD;3 or 4 Pole; 2Position Maintained;Industrial 70066079

Description
Operator;16MM;Keyloc k;RD;3 or 4 Pole; 2Position Maintained;Industria l
Description
Operator;16MM;Keyloc k;RD;3 or 4 Pole; 2Position Maintained;Industria l

Suppliers

Company
Product
Description
Supplier Links
Operator;16MM;Keylock;RD;3 or 4 Pole; 2Position Maintained;Industrial - 70066079 - Allied Electronics, Inc.
Fort Worth, TX, USA
Operator;16MM;Keylock;RD;3 or 4 Pole; 2Position Maintained;Industrial
70066079
Operator;16MM;Keylock;RD;3 or 4 Pole; 2Position Maintained;Industrial 70066079
Operator;16MM;Keyloc k;RD;3 or 4 Pole; 2Position Maintained;Industria l

Operator;16MM;Keylock;RD;3 or 4 Pole; 2Position Maintained;Industrial

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Rotary Switches
Product Number 70066079
Product Name Operator;16MM;Keylock;RD;3 or 4 Pole; 2Position Maintained;Industrial
Actuator Type Keylock
Unlock Full Specs
to access all available technical data

Similar Products

Key Switch - S40/S60 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 12 positions
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
Selector Switches - 2657660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Angle of Throw 90 degrees
Number of Poles 1 poles
View Details