Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TOGGLE SWITCHES
ALLIED ELECTRONICS, INC.
70065985 -- SWITCH; TOGGLE; POWER; SINGLE POLE; 2 POSITION
Allied Electronics, Inc.
Switch; Toggle; Power; Single Pole; 2 Position
70065985
Description
Switch; Toggle; Power; Single Pole; 2 Position
Allied Electronics, Inc.
Done
Description
Switch; Toggle; Power; Single Pole; 2 Position
Suppliers
Company
Product
Description
Supplier Links
Allied Electronics, Inc.
Fort Worth, TX, USA
Switch; Toggle; Power; Single Pole; 2 Position
70065985
Switch; Toggle; Power; Single Pole; 2 Position
70065985
Switch; Toggle; Power; Single Pole; 2 Position
Switch; Toggle; Power; Single Pole; 2 Position
Supplier's Site
Technical Specifications
Allied Electronics, Inc.
Product Category
Toggle Switches
Product Number
70065985
Product Name
Switch; Toggle; Power; Single Pole; 2 Position
Switch Type
Toggle
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Toggle Switches
2099365
Specs
Switch Type
Toggle
Switch Function
Maintained
Momentary Contact Switch Function
On-On
View Details
OTTO Controls
TK Tactile Mini Trim
TK
Specs
Switch Type
Toggle
View Details
NKK Switches
Subminiature Fully Illuminated Toggle
B12JJHD
Specs
Switch Type
Toggle
Momentary Contact Switch Function
On-On
Pole & Throw Specifications
Single Pole, Double Throw; SPDT
View Details
6
suppliers
Suzhou Ele Mfg Co., Ltd.
Combination 15A Tamper Resistant Duplex Outlet & Pilot Light
71500
Specs
Switch Type
Toggle
Pole & Throw Specifications
2-Pole, 3-Wire
Standards / Compliances
UL Listed
View Details