Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ROCKER SWITCHES
ALLIED ELECTRONICS, INC.
70065973 -- SWITCH; ROCKER; POWER; SEALED; SINGLE POLE; 3 POSITION
Allied Electronics, Inc.
Switch; Rocker; Power; Sealed; Single Pole; 3 Position
70065973
Description
Switch; Rocker; Power; Sealed; Single Pole; 3 Position
Allied Electronics, Inc.
Done
Description
Switch; Rocker; Power; Sealed; Single Pole; 3 Position
Suppliers
Company
Product
Description
Supplier Links
Allied Electronics, Inc.
Fort Worth, TX, USA
Switch; Rocker; Power; Sealed; Single Pole; 3 Position
70065973
Switch; Rocker; Power; Sealed; Single Pole; 3 Position
70065973
Switch; Rocker; Power; Sealed; Single Pole; 3 Position
Switch; Rocker; Power; Sealed; Single Pole; 3 Position
Supplier's Site
Technical Specifications
Allied Electronics, Inc.
Product Category
Rocker Switches
Product Number
70065973
Product Name
Switch; Rocker; Power; Sealed; Single Pole; 3 Position
Switch Function
Momentary
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Rocker Switches
180379
Specs
Switch Function
Maintained
Maintained Contact Switch Function
ON/OFF
Momentary Contact Switch Function
On-Off
View Details
Interpower
SafeBloc 13A 250V
82930010
Specs
Rocker Actuator
Rocker
View Details
OTTO Controls
Sealed Rocker
K1
Specs
Switch Function
Momentary
Maintained Contact Switch Function
Three Position (Center OFF); Three Position (No Center OFF)
Momentary Contact Switch Function
Momentary ON; Momentary OFF; Three Position Momentary (Center OFF); Three Position Momentary (Center NEUTRAL)
View Details
Aratas America LLC
A8GS Remote Reset Rocker Switch
A8GS-C1313
Specs
Rocker Actuator
Rocker
Pole & Throw Specifications
Double Pole, Single Throw; DPST
Terminal Type
Quick-connect #187, CT Connector
View Details