Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PUSHBUTTON SWITCHES
ALLIED ELECTRONICS, INC.
70065967 -- SWITCH; PUSHBUTTON; SNAP-IN; NORMALLY CLOSED
Allied Electronics, Inc.
Switch; Pushbutton; Snap-In; Normally Closed
70065967
Description
Switch; Pushbutton; Snap-In; Normally Closed
Allied Electronics, Inc.
Done
Description
Switch; Pushbutton; Snap-In; Normally Closed
Suppliers
Company
Product
Description
Supplier Links
Allied Electronics, Inc.
Fort Worth, TX, USA
Switch; Pushbutton; Snap-In; Normally Closed
70065967
Switch; Pushbutton; Snap-In; Normally Closed
70065967
Switch; Pushbutton; Snap-In; Normally Closed
Switch; Pushbutton; Snap-In; Normally Closed
Supplier's Site
Technical Specifications
Allied Electronics, Inc.
Product Category
Pushbutton Switches
Product Number
70065967
Product Name
Switch; Pushbutton; Snap-In; Normally Closed
Configuration
Normally Closed (NC)
Unlock Full Specs
to access all available technical data
Similar Products
OTTO Controls
Fully Illuminated, Vandal Resistant Pushbutton Switch
LP3-V
Specs
Switch Function
Momentary Contact
Features
DustProof; Illuminated Switch; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force
0.5 lbs (0.2268 kg)
View Details
Altech Corp.
Push Buttons/ 22 mm LED Illuminated Metal Selector Switch Operators
2ASL1LB-6-012
Specs
Max AC Voltage Rating
12 volts
Max DC Voltage Rating
12 volts
View Details
Midwest Motion Products, Inc.
Switches
MMP-RF40A-12V
Specs
Max Current Rating
60 amps
Max DC Voltage Rating
6 to 18 volts
View Details
NKK Switches
Process Sealed Subminiature Pushbutton
AB11AB
Specs
Actuator Specifications
Plunger for Cap
Switch Function
Momentary Contact; Off-Mom
Switching Mechanism
Single Pole, Single Throw (SPST); SPST-NO
View Details
6
suppliers