Allied Electronics, Inc. Switch; Rocker; Snap-In; 2 Position 70065964

Description
1 pole rocker switches in numerous electrical configurations. A variety of actuator colors, solder lug or straight pc terminals, UL and CSA approved, silver or gold plated terminals. Ratings up to 4 amps. Features Double Insulation Epoxy Sealed Terminals UL and CSA Approved Specification Max. Current/Voltage Rating with Resistive Load: — Silver Contacts (1) and Gold Plated Contacts (Code 2): 2 A 250 VAC — 4 A 125 VAC — Gold Plated Brass Contacts (Code 0): 0.4 VA 20 VAC\VDC Electrical Life: 50,000 Cycles Operating Temperature: –40°C to +85°C
Description
1 pole rocker switches in numerous electrical configurations. A variety of actuator colors, solder lug or straight pc terminals, UL and CSA approved, silver or gold plated terminals. Ratings up to 4 amps. Features Double Insulation Epoxy Sealed Terminals UL and CSA Approved Specification Max. Current/Voltage Rating with Resistive Load: — Silver Contacts (1) and Gold Plated Contacts (Code 2): 2 A 250 VAC — 4 A 125 VAC — Gold Plated Brass Contacts (Code 0): 0.4 VA 20 VAC\VDC Electrical Life: 50,000 Cycles Operating Temperature: –40°C to +85°C

Suppliers

Company
Product
Description
Supplier Links
Switch; Rocker; Snap-In; 2 Position - 70065964 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch; Rocker; Snap-In; 2 Position
70065964
Switch; Rocker; Snap-In; 2 Position 70065964
1 pole rocker switches in numerous electrical configurations. A variety of actuator colors, solder lug or straight pc terminals, UL and CSA approved, silver or gold plated terminals. Ratings up to 4 amps. Features Double Insulation Epoxy Sealed Terminals UL and CSA Approved Specification Max. Current/Voltage Rating with Resistive Load: — Silver Contacts (1) and Gold Plated Contacts (Code 2): 2 A 250 VAC — 4 A 125 VAC — Gold Plated Brass Contacts (Code 0): 0.4 VA 20 VAC\VDC Electrical Life: 50,000 Cycles Operating Temperature: –40°C to +85°C

1 pole rocker switches in numerous electrical configurations. A variety of actuator colors, solder lug or straight pc terminals, UL and CSA approved, silver or gold plated terminals. Ratings up to 4 amps.
Features

  • Double Insulation
  • Epoxy Sealed Terminals
  • UL and CSA Approved
    Specification
  • Max. Current/Voltage Rating with Resistive Load:
    — Silver Contacts (1) and Gold Plated Contacts (Code 2): 2 A 250 VAC — 4 A 125 VAC
    — Gold Plated Brass Contacts (Code 0): 0.4 VA 20 VAC\VDC
  • Electrical Life: 50,000 Cycles
  • Operating Temperature: –40°C to +85°C
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Rocker Switches
Product Number 70065964
Product Name Switch; Rocker; Snap-In; 2 Position
Rocker Actuator Rocker
Unlock Full Specs
to access all available technical data

Similar Products

Rocker Switches - 1748300 - RS Components, Ltd.
RS Components, Ltd.
Specs
Momentary Contact Switch Function On-off-on
Pole & Throw Specifications Double Pole, Double Throw
Terminal Type Quick connect
View Details
SafeBloc 13A 250V - 82930010 - Interpower
Specs
Rocker Actuator Rocker
View Details
Sealed Rocker - K2 - OTTO Controls
OTTO Controls
Specs
Switch Function Momentary
Maintained Contact Switch Function Three Position (Center OFF); Three Position (No Center OFF)
Momentary Contact Switch Function Momentary ON; Momentary OFF; Three Position Momentary (Center OFF); Three Position Momentary (Center NEUTRAL)
View Details
A8GS Remote Reset Rocker Switch - A8GS-D1380 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw; DPST
Terminal Type Quick-connect #187
View Details
4 suppliers