Allied Electronics, Inc. TRANSFORMER: PC MOUNT: LOW PROFILE: 15.0VA, SEC-FULL LOAD VAC 2X12, CURRENT 625M 70065794

Description
The attractive 70000 Series PC Mount toroidal step-down transformers offers the design engineer the same features as our non-encapsulated toroidal power transformers, namely, very low EMR (magnetic strayfields), quiet operation, low temperature rise, low profile, low no-load current and very low no-load losses. Features: Primary Voltage of 115 V or 230 V at 50/60 Hz Safety Standard Certifications (UL 506, UL 1950 (UL File #E145880), VDE 0805, IEC 950, EN 60950.60950) UL File #122978 Recognized for Insulation Class A (105C) — Meets All Requirements of Class E (125C) UL and VDE Certifications to +40°C (1.6 VA-25 VA) Hipot Testing at 4000 V Between Primary and Secondary (VDE0550) Maximum Ambient Temperature of +60°C for 1.6 VA- 25 VA, +40°C for 35 VA and 50 VA Models Custom Design Options with Minimum Order of 1000 Pieces Custom Specified Primary and Secondary Voltages Are Available
Description
The attractive 70000 Series PC Mount toroidal step-down transformers offers the design engineer the same features as our non-encapsulated toroidal power transformers, namely, very low EMR (magnetic strayfields), quiet operation, low temperature rise, low profile, low no-load current and very low no-load losses. Features: Primary Voltage of 115 V or 230 V at 50/60 Hz Safety Standard Certifications (UL 506, UL 1950 (UL File #E145880), VDE 0805, IEC 950, EN 60950.60950) UL File #122978 Recognized for Insulation Class A (105C) — Meets All Requirements of Class E (125C) UL and VDE Certifications to +40°C (1.6 VA-25 VA) Hipot Testing at 4000 V Between Primary and Secondary (VDE0550) Maximum Ambient Temperature of +60°C for 1.6 VA- 25 VA, +40°C for 35 VA and 50 VA Models Custom Design Options with Minimum Order of 1000 Pieces Custom Specified Primary and Secondary Voltages Are Available

Suppliers

Company
Product
Description
Supplier Links
TRANSFORMER: PC MOUNT: LOW PROFILE: 15.0VA, SEC-FULL LOAD VAC 2X12, CURRENT 625M - 70065794 - Allied Electronics, Inc.
Fort Worth, TX, USA
TRANSFORMER: PC MOUNT: LOW PROFILE: 15.0VA, SEC-FULL LOAD VAC 2X12, CURRENT 625M
70065794
TRANSFORMER: PC MOUNT: LOW PROFILE: 15.0VA, SEC-FULL LOAD VAC 2X12, CURRENT 625M 70065794
The attractive 70000 Series PC Mount toroidal step-down transformers offers the design engineer the same features as our non-encapsulated toroidal power transformers, namely, very low EMR (magnetic strayfields), quiet operation, low temperature rise, low profile, low no-load current and very low no-load losses. Features: Primary Voltage of 115 V or 230 V at 50/60 Hz Safety Standard Certifications (UL 506, UL 1950 (UL File #E145880), VDE 0805, IEC 950, EN 60950.60950) UL File #122978 Recognized for Insulation Class A (105C) — Meets All Requirements of Class E (125C) UL and VDE Certifications to +40°C (1.6 VA-25 VA) Hipot Testing at 4000 V Between Primary and Secondary (VDE0550) Maximum Ambient Temperature of +60°C for 1.6 VA- 25 VA, +40°C for 35 VA and 50 VA Models Custom Design Options with Minimum Order of 1000 Pieces Custom Specified Primary and Secondary Voltages Are Available

The attractive 70000 Series PC Mount toroidal step-down transformers offers the design engineer the same features as our non-encapsulated toroidal power transformers, namely, very low EMR (magnetic strayfields), quiet operation, low temperature rise, low profile, low no-load current and very low no-load losses.
Features:

  • Primary Voltage of 115 V or 230 V at 50/60 Hz
  • Safety Standard Certifications (UL 506, UL 1950 (UL File #E145880), VDE 0805, IEC 950, EN 60950.60950)
  • UL File #122978 Recognized for Insulation Class A (105C) — Meets All Requirements of Class E (125C)
  • UL and VDE Certifications to +40°C (1.6 VA-25 VA)
  • Hipot Testing at 4000 V Between Primary and Secondary (VDE0550)
  • Maximum Ambient Temperature of +60°C for 1.6 VA- 25 VA, +40°C for 35 VA and 50 VA Models
  • Custom Design Options with Minimum Order of 1000 Pieces Custom Specified Primary and Secondary Voltages Are Available
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Transformers
Product Number 70065794
Product Name TRANSFORMER: PC MOUNT: LOW PROFILE: 15.0VA, SEC-FULL LOAD VAC 2X12, CURRENT 625M
Other Transformer Types / Applications Isolation
Winding Turns Step-Down Transformer
Operating Frequency 50 to 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - ITRB-0239-D502-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Transformers - Line Transformers - Straight Isolation - 178GT - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Isolation
Winding Turns Step-Down Transformer
View Details
4 suppliers
RF Wideband Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 3200 Hz
View Details
Step Down Transformers - 1672324-5 - TE Connectivity
Specs
Mounting PCB/SMD; Printed Circuit Board
Standards RoHS; Not Yet Reviewed for EU ELV
Power Rating (VA) 1.1 VA
View Details