Allied Electronics, Inc. TRANSFORMER: PC MOUNT: LOW PROFILE: 1.6VA, SEC-FULL LOAD VAC 2X18, CURRENT 44MA 70065766

Description
The attractive 70000 Series PC Mount toroidal step-down transformers offers the design engineer the same features as our non-encapsulated toroidal power transformers, namely, very low EMR (magnetic strayfields), quiet operation, low temperature rise, low profile, low no-load current and very low no-load losses. Features: Primary Voltage of 115 V or 230 V at 50/60 Hz Safety Standard Certifications (UL 506, UL 1950 (UL File #E145880), VDE 0805, IEC 950, EN 60950.60950) UL File #122978 Recognized for Insulation Class A (105C) — Meets All Requirements of Class E (125C) UL and VDE Certifications to +40°C (1.6 VA-25 VA) Hipot Testing at 4000 V Between Primary and Secondary (VDE0550) Maximum Ambient Temperature of +60°C for 1.6 VA- 25 VA, +40°C for 35 VA and 50 VA Models Custom Design Options with Minimum Order of 1000 Pieces Custom Specified Primary and Secondary Voltages Are Available
Description
The attractive 70000 Series PC Mount toroidal step-down transformers offers the design engineer the same features as our non-encapsulated toroidal power transformers, namely, very low EMR (magnetic strayfields), quiet operation, low temperature rise, low profile, low no-load current and very low no-load losses. Features: Primary Voltage of 115 V or 230 V at 50/60 Hz Safety Standard Certifications (UL 506, UL 1950 (UL File #E145880), VDE 0805, IEC 950, EN 60950.60950) UL File #122978 Recognized for Insulation Class A (105C) — Meets All Requirements of Class E (125C) UL and VDE Certifications to +40°C (1.6 VA-25 VA) Hipot Testing at 4000 V Between Primary and Secondary (VDE0550) Maximum Ambient Temperature of +60°C for 1.6 VA- 25 VA, +40°C for 35 VA and 50 VA Models Custom Design Options with Minimum Order of 1000 Pieces Custom Specified Primary and Secondary Voltages Are Available

Suppliers

Company
Product
Description
Supplier Links
TRANSFORMER: PC MOUNT: LOW PROFILE: 1.6VA, SEC-FULL LOAD VAC 2X18, CURRENT 44MA - 70065766 - Allied Electronics, Inc.
Fort Worth, TX, USA
TRANSFORMER: PC MOUNT: LOW PROFILE: 1.6VA, SEC-FULL LOAD VAC 2X18, CURRENT 44MA
70065766
TRANSFORMER: PC MOUNT: LOW PROFILE: 1.6VA, SEC-FULL LOAD VAC 2X18, CURRENT 44MA 70065766
The attractive 70000 Series PC Mount toroidal step-down transformers offers the design engineer the same features as our non-encapsulated toroidal power transformers, namely, very low EMR (magnetic strayfields), quiet operation, low temperature rise, low profile, low no-load current and very low no-load losses. Features: Primary Voltage of 115 V or 230 V at 50/60 Hz Safety Standard Certifications (UL 506, UL 1950 (UL File #E145880), VDE 0805, IEC 950, EN 60950.60950) UL File #122978 Recognized for Insulation Class A (105C) — Meets All Requirements of Class E (125C) UL and VDE Certifications to +40°C (1.6 VA-25 VA) Hipot Testing at 4000 V Between Primary and Secondary (VDE0550) Maximum Ambient Temperature of +60°C for 1.6 VA- 25 VA, +40°C for 35 VA and 50 VA Models Custom Design Options with Minimum Order of 1000 Pieces Custom Specified Primary and Secondary Voltages Are Available

The attractive 70000 Series PC Mount toroidal step-down transformers offers the design engineer the same features as our non-encapsulated toroidal power transformers, namely, very low EMR (magnetic strayfields), quiet operation, low temperature rise, low profile, low no-load current and very low no-load losses.
Features:

  • Primary Voltage of 115 V or 230 V at 50/60 Hz
  • Safety Standard Certifications (UL 506, UL 1950 (UL File #E145880), VDE 0805, IEC 950, EN 60950.60950)
  • UL File #122978 Recognized for Insulation Class A (105C) — Meets All Requirements of Class E (125C)
  • UL and VDE Certifications to +40°C (1.6 VA-25 VA)
  • Hipot Testing at 4000 V Between Primary and Secondary (VDE0550)
  • Maximum Ambient Temperature of +60°C for 1.6 VA- 25 VA, +40°C for 35 VA and 50 VA Models
  • Custom Design Options with Minimum Order of 1000 Pieces Custom Specified Primary and Secondary Voltages Are Available
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Transformers
Product Number 70065766
Product Name TRANSFORMER: PC MOUNT: LOW PROFILE: 1.6VA, SEC-FULL LOAD VAC 2X18, CURRENT 44MA
Other Transformer Types / Applications Isolation
Winding Turns Step-Down Transformer
Operating Frequency 50 to 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Isolation Transformer - 1321-3TH330-BA - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Other Transformer Types / Applications Isolation
View Details
Transformers - Power Transformers - 1182S110 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
4 suppliers
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details