Allied Electronics, Inc. TRANSFORMER; TOROIDAL; 140VA, SECONDARYVOLTAGE 2X117VAC, SECONDARY CURRENT 0.6A 70065626

Description
Features: Lifetime Warranty 2 × 117 V, 50/60 Hz Primaries Many Popular Secondary Voltage Options 15 to 990 VA Ratings Available Listed as Recognized/Certified Components (UL and CSA) Class A (105°C) Disk Mounting Hardware Included 10" Color Coded Self Leads
Description
Features: Lifetime Warranty 2 × 117 V, 50/60 Hz Primaries Many Popular Secondary Voltage Options 15 to 990 VA Ratings Available Listed as Recognized/Certified Components (UL and CSA) Class A (105°C) Disk Mounting Hardware Included 10" Color Coded Self Leads

Suppliers

Company
Product
Description
Supplier Links
TRANSFORMER; TOROIDAL; 140VA, SECONDARYVOLTAGE 2X117VAC, SECONDARY CURRENT 0.6A - 70065626 - Allied Electronics, Inc.
Fort Worth, TX, USA
TRANSFORMER; TOROIDAL; 140VA, SECONDARYVOLTAGE 2X117VAC, SECONDARY CURRENT 0.6A
70065626
TRANSFORMER; TOROIDAL; 140VA, SECONDARYVOLTAGE 2X117VAC, SECONDARY CURRENT 0.6A 70065626
Features: Lifetime Warranty 2 × 117 V, 50/60 Hz Primaries Many Popular Secondary Voltage Options 15 to 990 VA Ratings Available Listed as Recognized/Certified Components (UL and CSA) Class A (105°C) Disk Mounting Hardware Included 10" Color Coded Self Leads

Features:

  • Lifetime Warranty
  • 2 × 117 V, 50/60 Hz Primaries
  • Many Popular Secondary Voltage Options
  • 15 to 990 VA Ratings Available
  • Listed as Recognized/Certified Components (UL and CSA)
  • Class A (105°C)
  • Disk Mounting Hardware Included
  • 10" Color Coded Self Leads
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Transformers
Product Number 70065626
Product Name TRANSFORMER; TOROIDAL; 140VA, SECONDARYVOLTAGE 2X117VAC, SECONDARY CURRENT 0.6A
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Isolation Transformer - 1321-3TH093-BC - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Other Transformer Types / Applications Isolation
View Details
Audio Transformers - 140A-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Audio
Mounting Chassis
View Details
2 suppliers
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details