ALLIED ELECTRONICS, INC.
70065612 -- SWITCH,PUSHBUTTON,RECTANGULAR;SPST;ON-OFF,13A,250VAC;0.25 IN. QC;ACTUATOR,BLACK
Allied Electronics, Inc.
SWITCH,PUSHBUTTON,RECTANGULAR;SPST;ON-OFF,13A,250VAC;0.25 IN. QC;ACTUATOR,BLACK
70065612
Description
Ratings Up to 16 A, 250 VAC
Latching and Momentary
Double Pole Options
Illuminated and Non-Illuminated
Description
Ratings Up to 16 A, 250 VAC
Latching and Momentary
Double Pole Options
Illuminated and Non-Illuminated
Suppliers
SWITCH,PUSHBUTTON,RECTANGULAR;SPST;ON-OFF,13A,250VAC;0.25 IN. QC;ACTUATOR,BLACK
70065612
Ratings Up to 16 A, 250 VAC
Latching and Momentary
Double Pole Options
Illuminated and Non-Illuminated
- Ratings Up to 16 A, 250 VAC
- Latching and Momentary
- Double Pole Options
- Illuminated and Non-Illuminated
Supplier's Site
Technical Specifications
|
Product Category
|
Pushbutton Switches |
|
Product Number
|
70065612 |
|
Product Name
|
SWITCH,PUSHBUTTON,RECTANGULAR;SPST;ON-OFF,13A,250VAC;0.25 IN. QC;ACTUATOR,BLACK |
|
Switch Function
|
On-(Off)
|
Unlock Full Specs
to access all available technical data
Similar Products
Allen-Bradley / Rockwell Automation
Switch Function
Momentary Contact
View Details
Midwest Motion Products, Inc.
Max Current Rating
60 amps
Max DC Voltage Rating
6 to 18 volts
View Details
Actuator Specifications
Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function
Momentary Contact
Base Material
Metallic
View Details
Federal Signal Corporation - Industrial Signaling and Systems
Switch Function
Momentary Contact
Switch Dimensions
Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features
Is UL listed
View Details