ALLIED ELECTRONICS, INC.
70065609 -- SWITCH,TOGGLE, BATON;DPST;ON-OFF,16A,250VAC;0.25 IN. QC;ACTUATOR,BLACK
Allied Electronics, Inc.
SWITCH,TOGGLE, BATON;DPST;ON-OFF,16A,250VAC;0.25 IN. QC;ACTUATOR,BLACK
70065609
Description
Metal and Nylon Switches
Double Pole Available
Choice of Circuit Options Including 3 Position
Guard Option
Ratings Up to 20 A, 277 V
Description
Metal and Nylon Switches
Double Pole Available
Choice of Circuit Options Including 3 Position
Guard Option
Ratings Up to 20 A, 277 V
Suppliers
SWITCH,TOGGLE, BATON;DPST;ON-OFF,16A,250VAC;0.25 IN. QC;ACTUATOR,BLACK
70065609
Metal and Nylon Switches
Double Pole Available
Choice of Circuit Options Including 3 Position
Guard Option
Ratings Up to 20 A, 277 V
- Metal and Nylon Switches
- Double Pole Available
- Choice of Circuit Options Including 3 Position
- Guard Option
- Ratings Up to 20 A, 277 V
Supplier's Site
Technical Specifications
|
Product Category
|
Toggle Switches |
|
Product Number
|
70065609 |
|
Product Name
|
SWITCH,TOGGLE, BATON;DPST;ON-OFF,16A,250VAC;0.25 IN. QC;ACTUATOR,BLACK |
|
Switch Type
|
Toggle
|
Unlock Full Specs
to access all available technical data
Similar Products
Switch Type
Toggle
Switch Function
Maintained
Maintained Contact Switch Function
Three Position (Center OFF)
View Details
Switch Type
Toggle
Momentary Contact Switch Function
On-On
Pole & Throw Specifications
Single Pole, Double Throw; SPDT
View Details
6 suppliers
Switch Type
Toggle
Pole & Throw Specifications
Single Pole
Standards / Compliances
UL Listed
View Details